Caster City, Inc. Stainless Steel Stem Caster - Phenolic Wheel - Model K3 SS-K3TM4X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 4" Phenolic.
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 4" Phenolic.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - Phenolic Wheel - Model K3 - SS-K3TM4X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - Phenolic Wheel - Model K3
SS-K3TM4X
Stainless Steel Stem Caster - Phenolic Wheel - Model K3 SS-K3TM4X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 300 Lb. Maximum Capacity Each 4" Phenolic.

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
300 Lb. Maximum Capacity Each
4" Phenolic.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3TM4X
Product Name Stainless Steel Stem Caster - Phenolic Wheel - Model K3
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB - UHG-75GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor Wheels - 2430361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details