Caster City, Inc. Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3 SS-K3RG5X

Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane on Polyolefin
Description
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane on Polyolefin

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3 - SS-K3RG5X - Caster City, Inc.
Las Vegas, NV, USA
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3
SS-K3RG5X
Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3 SS-K3RG5X
Capacity up to 300 pounds per caster. Stainless steel stem casters are ideal for use in a wet or corrosive environment. Features: The caster brackets are made of stamped stainless steel. Available with 3", 4" and 5" wheels. 250 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane on Polyolefin

Capacity up to 300 pounds per caster.
Stainless steel stem casters are ideal for use in a wet or corrosive environment.
Features:
The caster brackets are made of stamped stainless steel. Available with
3", 4" and 5" wheels.
250 Lb. Maximum Capacity Each
5" Red/Gray Polyurethane on Polyolefin

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Casters
Product Number SS-K3RG5X
Product Name Stainless Steel Stem Caster - PolyU-PolyO Wheel - Model K3
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2391411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.9843 inch (25 mm)
Wheel Width 0.5512 inch (14 mm)
View Details