Johnson Pump, An SPX Brand Self-Priming Centrifugal Pump CombiPrime V

Description
Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal
Datasheet
Description
Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Priming Centrifugal Pump - CombiPrime V - Johnson Pump, An SPX Brand
Delavan, WI, United States
Self-Priming Centrifugal Pump
CombiPrime V
Self-Priming Centrifugal Pump CombiPrime V
Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal

Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number CombiPrime V
Product Name Self-Priming Centrifugal Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 3522.293 GPM (13342.02 L/min)
Media Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details