Johnson Pump, An SPX Brand Lavatory System Viking Power 32

Description
The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. Thanks to its single-chamber design and non-choke valves, the Viking Power 32, can be used to pump un-macerated sewage to a holding tank or transfer it onwards to a septic tank. Naturally, pumping ordinary shower or sink drain water or bilge water is no problem for either pump. Like the Viking Power 16, this new pump has been engineered with a ball-bearing supported transmission for long service life. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters. Although powered by an electric motor, this pump can also be cranked by hand in an emergency. The pump has been designed to prevent the leakage of unpleasant odors; and the Viking Power 32/Vacuum can be installed in a variety of different positions. The Viking Power 32/Vacuum is built to last, yet priced competitively. Features Maximum flow 32 l/min Specifically engineered to pump black wastewater Uncompromising odor-prevention features Whisper quiet operation Self-priming High-impact glass-fiber reinforced nylon body Ball-bearing supported transmission Non-choke valves – no waste shredding required Pump head rotatable 360° Double check valves on Viking Power Vacuum Self-priming up to 2.5 meters (8.2 feet) Can be run dry and can pump air/water mixture Robust single diaphragm Electric motor with power-out, manual-crank backup Complies with ISO 15083 and small craft bilge pump Standard for vessels above 12 m (39.4 ft)
Description
The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. Thanks to its single-chamber design and non-choke valves, the Viking Power 32, can be used to pump un-macerated sewage to a holding tank or transfer it onwards to a septic tank. Naturally, pumping ordinary shower or sink drain water or bilge water is no problem for either pump. Like the Viking Power 16, this new pump has been engineered with a ball-bearing supported transmission for long service life. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters. Although powered by an electric motor, this pump can also be cranked by hand in an emergency. The pump has been designed to prevent the leakage of unpleasant odors; and the Viking Power 32/Vacuum can be installed in a variety of different positions. The Viking Power 32/Vacuum is built to last, yet priced competitively. Features Maximum flow 32 l/min Specifically engineered to pump black wastewater Uncompromising odor-prevention features Whisper quiet operation Self-priming High-impact glass-fiber reinforced nylon body Ball-bearing supported transmission Non-choke valves – no waste shredding required Pump head rotatable 360° Double check valves on Viking Power Vacuum Self-priming up to 2.5 meters (8.2 feet) Can be run dry and can pump air/water mixture Robust single diaphragm Electric motor with power-out, manual-crank backup Complies with ISO 15083 and small craft bilge pump Standard for vessels above 12 m (39.4 ft)

Suppliers

Company
Product
Description
Supplier Links
Lavatory System - Viking Power 32 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Lavatory System
Viking Power 32
Lavatory System Viking Power 32
The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. Thanks to its single-chamber design and non-choke valves, the Viking Power 32, can be used to pump un-macerated sewage to a holding tank or transfer it onwards to a septic tank. Naturally, pumping ordinary shower or sink drain water or bilge water is no problem for either pump. Like the Viking Power 16, this new pump has been engineered with a ball-bearing supported transmission for long service life. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters. Although powered by an electric motor, this pump can also be cranked by hand in an emergency. The pump has been designed to prevent the leakage of unpleasant odors; and the Viking Power 32/Vacuum can be installed in a variety of different positions. The Viking Power 32/Vacuum is built to last, yet priced competitively. Features Maximum flow 32 l/min Specifically engineered to pump black wastewater Uncompromising odor-prevention features Whisper quiet operation Self-priming High-impact glass-fiber reinforced nylon body Ball-bearing supported transmission Non-choke valves – no waste shredding required Pump head rotatable 360° Double check valves on Viking Power Vacuum Self-priming up to 2.5 meters (8.2 feet) Can be run dry and can pump air/water mixture Robust single diaphragm Electric motor with power-out, manual-crank backup Complies with ISO 15083 and small craft bilge pump Standard for vessels above 12 m (39.4 ft)

The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. Thanks to its single-chamber design and non-choke valves, the Viking Power 32, can be used to pump un-macerated sewage to a holding tank or transfer it onwards to a septic tank. Naturally, pumping ordinary shower or sink drain water or bilge water is no problem for either pump.
Like the Viking Power 16, this new pump has been engineered with a ball-bearing supported transmission for long service life. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters.
Although powered by an electric motor, this pump can also be cranked by hand in an emergency. The pump has been designed to prevent the leakage of unpleasant odors; and the Viking Power 32/Vacuum can be installed in a variety of different positions. The Viking Power 32/Vacuum is built to last, yet priced competitively.

Features

  • Maximum flow 32 l/min
  • Specifically engineered to pump black wastewater
  • Uncompromising odor-prevention features
  • Whisper quiet operation
  • Self-priming
  • High-impact glass-fiber reinforced nylon body
  • Ball-bearing supported transmission
  • Non-choke valves – no waste shredding required
  • Pump head rotatable 360°
  • Double check valves on Viking Power Vacuum
  • Self-priming up to 2.5 meters (8.2 feet)
  • Can be run dry and can pump air/water mixture
  • Robust single diaphragm
  • Electric motor with power-out, manual-crank backup
  • Complies with ISO 15083 and small craft bilge pump
  • Standard for vessels above 12 m (39.4 ft)
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Viking Power 32
Product Name Lavatory System
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 7.920 to 8.448 GPM (30.00 to 32.00 L/min)
Discharge Size 1.496 inch (38 mm)
Power Source DC; 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details