Johnson Pump, An SPX Brand Lavatory System Viking Power 16

Description
Specifically designed to pump waste water, the Viking Power 16 is an ultramodern, single-chamber self-priming diaphragm pump that can be set up in several different pump/motor configurations. Perfect for installation in tight spaces, the Viking Power 16 can be installed anywhere after the drain outlet in the wastewater system or as a bilge pump in any leisure craft -- new or used. Compact, robust and adaptable the Viking Power 16 has KlickTite™ XL connectors fitted as standard, literally making hose connections a snap! (Delivered with 1" & 3/4" hose and 1/2" BSP (NPT) KlickTite™ XL connectors.) The Viking Power 16 features non-choke valves, which means that no in-line filters are necessary. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 16 is self-priming up to a height of 3 meters. With its low pulse and muffled rubber bracket, this pump offers quiet operation. The Viking Power 16 has been built to last, and engineered for easy maintenance. When it comes time to replace the premium grade reinforced nitrile rubber diaphragm, you can put in a spare without even removing the pump from the system. CE-approved Features Specially designed to pump waste water Easy to install, even in tight spaces Quiet operation Easy, low-cost maintenance High-impact fiberglass reinforced nylon body Ball-bearing supported transmission Non-choke valves - no filters required Self-priming up to 3 m (9.8 feet) Can be run dry and can pump air/water mixture Robust single diaphragm KlickTite™ XL connectors standard 12V or 24V motors Low power consumption Complies with ISO15083 small craft bilge pump standards for vessels up to 12 m (39.4 feet)
Description
Specifically designed to pump waste water, the Viking Power 16 is an ultramodern, single-chamber self-priming diaphragm pump that can be set up in several different pump/motor configurations. Perfect for installation in tight spaces, the Viking Power 16 can be installed anywhere after the drain outlet in the wastewater system or as a bilge pump in any leisure craft -- new or used. Compact, robust and adaptable the Viking Power 16 has KlickTite™ XL connectors fitted as standard, literally making hose connections a snap! (Delivered with 1" & 3/4" hose and 1/2" BSP (NPT) KlickTite™ XL connectors.) The Viking Power 16 features non-choke valves, which means that no in-line filters are necessary. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 16 is self-priming up to a height of 3 meters. With its low pulse and muffled rubber bracket, this pump offers quiet operation. The Viking Power 16 has been built to last, and engineered for easy maintenance. When it comes time to replace the premium grade reinforced nitrile rubber diaphragm, you can put in a spare without even removing the pump from the system. CE-approved Features Specially designed to pump waste water Easy to install, even in tight spaces Quiet operation Easy, low-cost maintenance High-impact fiberglass reinforced nylon body Ball-bearing supported transmission Non-choke valves - no filters required Self-priming up to 3 m (9.8 feet) Can be run dry and can pump air/water mixture Robust single diaphragm KlickTite™ XL connectors standard 12V or 24V motors Low power consumption Complies with ISO15083 small craft bilge pump standards for vessels up to 12 m (39.4 feet)

Suppliers

Company
Product
Description
Supplier Links
Lavatory System - Viking Power 16 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Lavatory System
Viking Power 16
Lavatory System Viking Power 16
Specifically designed to pump waste water, the Viking Power 16 is an ultramodern, single-chamber self-priming diaphragm pump that can be set up in several different pump/motor configurations. Perfect for installation in tight spaces, the Viking Power 16 can be installed anywhere after the drain outlet in the wastewater system or as a bilge pump in any leisure craft -- new or used. Compact, robust and adaptable the Viking Power 16 has KlickTite™ XL connectors fitted as standard, literally making hose connections a snap! (Delivered with 1" & 3/4" hose and 1/2" BSP (NPT) KlickTite™ XL connectors.) The Viking Power 16 features non-choke valves, which means that no in-line filters are necessary. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 16 is self-priming up to a height of 3 meters. With its low pulse and muffled rubber bracket, this pump offers quiet operation. The Viking Power 16 has been built to last, and engineered for easy maintenance. When it comes time to replace the premium grade reinforced nitrile rubber diaphragm, you can put in a spare without even removing the pump from the system. CE-approved Features Specially designed to pump waste water Easy to install, even in tight spaces Quiet operation Easy, low-cost maintenance High-impact fiberglass reinforced nylon body Ball-bearing supported transmission Non-choke valves - no filters required Self-priming up to 3 m (9.8 feet) Can be run dry and can pump air/water mixture Robust single diaphragm KlickTite™ XL connectors standard 12V or 24V motors Low power consumption Complies with ISO15083 small craft bilge pump standards for vessels up to 12 m (39.4 feet)

Specifically designed to pump waste water, the Viking Power 16 is an ultramodern, single-chamber self-priming diaphragm pump that can be set up in several different pump/motor configurations.

Perfect for installation in tight spaces, the Viking Power 16 can be installed anywhere after the drain outlet in the wastewater system or as a bilge pump in any leisure craft -- new or used. Compact, robust and adaptable the Viking Power 16 has KlickTite™ XL connectors fitted as standard, literally making hose connections a snap! (Delivered with 1" & 3/4" hose and 1/2" BSP (NPT) KlickTite™ XL connectors.)

The Viking Power 16 features non-choke valves, which means that no in-line filters are necessary. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 16 is self-priming up to a height of 3 meters.

With its low pulse and muffled rubber bracket, this pump offers quiet operation. The Viking Power 16 has been built to last, and engineered for easy maintenance. When it comes time to replace the premium grade reinforced nitrile rubber diaphragm, you can put in a spare without even removing the pump from the system.

CE-approved

Features

  • Specially designed to pump waste water
  • Easy to install, even in tight spaces
  • Quiet operation
  • Easy, low-cost maintenance
  • High-impact fiberglass reinforced nylon body
  • Ball-bearing supported transmission
  • Non-choke valves - no filters required
  • Self-priming up to 3 m (9.8 feet)
  • Can be run dry and can pump air/water mixture
  • Robust single diaphragm
  • KlickTite™ XL connectors standard
  • 12V or 24V motors
  • Low power consumption
  • Complies with ISO15083 small craft bilge pump
    standards for vessels up to 12 m (39.4 feet)
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Viking Power 16
Product Name Lavatory System
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 3.960 GPM (15.00 L/min)
Discharge Size 0.500 to 1.000 inch (12.7 to 25.4 mm)
Power Source DC; 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details