Johnson Pump, An SPX Brand Self-Priming Centrifugal Pump CombiPrime H

Description
Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal
Datasheet
Description
Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Priming Centrifugal Pump - CombiPrime H - Johnson Pump, An SPX Brand
Delavan, WI, United States
Self-Priming Centrifugal Pump
CombiPrime H
Self-Priming Centrifugal Pump CombiPrime H
Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal

Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number CombiPrime H
Product Name Self-Priming Centrifugal Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 2201.433 GPM (8338.76 L/min)
Media Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details
ELIKA® Helical Gear Pumps - ELI4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3916.0 psi (2753 m of Water)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details