Johnson Pump, An SPX Brand Lavatory System Viking Power Vacuum

Description
The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. The Viking Power Vacuum has double check-valves and can therefore also be used in vacuum toilet systems. Naturally, pumping ordinary shower or sink drain water or bilge water is no problem for either pump. Like the Viking Power 16, this new pump has been engineered with a ball-bearing supported transmission for long service life. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters. Although powered by an electric motor, this pump can also be cranked by hand in an emergency. The pump has been designed to prevent the leakage of unpleasant odors; and the Viking Power 32/Vacuum can be installed in a variety of different positions. The Viking Power 32/Vacuum is built to last, yet priced competitively. Features Maximum flow 32 l/min Specifically engineered to pump black wastewater Uncompromising odor-prevention features Whisper quiet operation Self-priming High-impact glass-fiber reinforced nylon body Ball-bearing supported transmission Non-choke valves – no waste shredding required Pump head rotatable 360° Double check valves on Viking Power Vacuum Self-priming up to 2.5 meters (8.2 feet) Can be run dry and can pump air/water mixture Robust single diaphragm Electric motor with power-out, manual-crank backup Complies with ISO 15083 and small craft bilge pump Standard for vessels above 12 m (39.4 ft)
Description
The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. The Viking Power Vacuum has double check-valves and can therefore also be used in vacuum toilet systems. Naturally, pumping ordinary shower or sink drain water or bilge water is no problem for either pump. Like the Viking Power 16, this new pump has been engineered with a ball-bearing supported transmission for long service life. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters. Although powered by an electric motor, this pump can also be cranked by hand in an emergency. The pump has been designed to prevent the leakage of unpleasant odors; and the Viking Power 32/Vacuum can be installed in a variety of different positions. The Viking Power 32/Vacuum is built to last, yet priced competitively. Features Maximum flow 32 l/min Specifically engineered to pump black wastewater Uncompromising odor-prevention features Whisper quiet operation Self-priming High-impact glass-fiber reinforced nylon body Ball-bearing supported transmission Non-choke valves – no waste shredding required Pump head rotatable 360° Double check valves on Viking Power Vacuum Self-priming up to 2.5 meters (8.2 feet) Can be run dry and can pump air/water mixture Robust single diaphragm Electric motor with power-out, manual-crank backup Complies with ISO 15083 and small craft bilge pump Standard for vessels above 12 m (39.4 ft)

Suppliers

Company
Product
Description
Supplier Links
Lavatory System - Viking Power Vacuum - Johnson Pump, An SPX Brand
Delavan, WI, United States
Lavatory System
Viking Power Vacuum
Lavatory System Viking Power Vacuum
The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. The Viking Power Vacuum has double check-valves and can therefore also be used in vacuum toilet systems. Naturally, pumping ordinary shower or sink drain water or bilge water is no problem for either pump. Like the Viking Power 16, this new pump has been engineered with a ball-bearing supported transmission for long service life. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters. Although powered by an electric motor, this pump can also be cranked by hand in an emergency. The pump has been designed to prevent the leakage of unpleasant odors; and the Viking Power 32/Vacuum can be installed in a variety of different positions. The Viking Power 32/Vacuum is built to last, yet priced competitively. Features Maximum flow 32 l/min Specifically engineered to pump black wastewater Uncompromising odor-prevention features Whisper quiet operation Self-priming High-impact glass-fiber reinforced nylon body Ball-bearing supported transmission Non-choke valves – no waste shredding required Pump head rotatable 360° Double check valves on Viking Power Vacuum Self-priming up to 2.5 meters (8.2 feet) Can be run dry and can pump air/water mixture Robust single diaphragm Electric motor with power-out, manual-crank backup Complies with ISO 15083 and small craft bilge pump Standard for vessels above 12 m (39.4 ft)

The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. The Viking Power Vacuum has double check-valves and can therefore also be used in vacuum toilet systems. Naturally, pumping ordinary shower or sink drain water or bilge water is no problem for either pump.
Like the Viking Power 16, this new pump has been engineered with a ball-bearing supported transmission for long service life. The pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters.
Although powered by an electric motor, this pump can also be cranked by hand in an emergency. The pump has been designed to prevent the leakage of unpleasant odors; and the Viking Power 32/Vacuum can be installed in a variety of different positions. The Viking Power 32/Vacuum is built to last, yet priced competitively.

Features

  • Maximum flow 32 l/min
  • Specifically engineered to pump black wastewater
  • Uncompromising odor-prevention features
  • Whisper quiet operation
  • Self-priming
  • High-impact glass-fiber reinforced nylon body
  • Ball-bearing supported transmission
  • Non-choke valves – no waste shredding required
  • Pump head rotatable 360°
  • Double check valves on Viking Power Vacuum
  • Self-priming up to 2.5 meters (8.2 feet)
  • Can be run dry and can pump air/water mixture
  • Robust single diaphragm
  • Electric motor with power-out, manual-crank backup
  • Complies with ISO 15083 and small craft bilge pump
  • Standard for vessels above 12 m (39.4 ft)
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Viking Power Vacuum
Product Name Lavatory System
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 7.920 to 8.448 GPM (30.00 to 32.00 L/min)
Discharge Size 1.496 inch (38 mm)
Power Source DC; 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details