TOPS Industry & Technology Co., Ltd. Datasheets for DC Powered Pumps
DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more
| Product Name | Notes |
|---|---|
| TOPSFLO Water Heater Circulating Pump | |
| Features: Advanced magnetic driving technology, static-seal without any leakage forever High efficiency ECM brushless DC motor with long lifetime Wide voltage range suitable for battery power supply High precision one... | |
| Features: DC brushless motor with long lifetime Heavy duty work, can sustain continual 24 hours Sustain -40~100°C, suitable for extreme outdoor environment Durable permanent magnetic rotor/impeller & fine ceramic shaft... | |
| Feature Advanced magnetic driving technology, static seal, without any leakage forever. High efficiency ECM brushless DC motor with long lifetime Durable permanent magnetic rotor with one-off injection incorporated impeller to... | |
| Features: Advanced magnetic driving technology, static-seal without any leakage forever Heavy duty work, can sustain 24 hours continuous running High efficiency ECM brushless DC motor with long lifetime Optimized 3... | |
| Features: Advanced magnetic driving technology, static-seal without any leakage forever High efficiency ECM brushless DC motor with long lifetime Wide voltage range suitable for battery power supply High precision one... | |
| Features DC brushless motor with energy efficiency technology by micro processor Soft start at very low in-rush current, good convenient working directly with PV panel Durable permanent magnetic rotor/impeller and... | |
| Features DC brushless motor with long lifetime Heavy duty work, can sustain continual 24 hours Sustain -40~125°C, suitable for extreme outdoor environment Durable permanent magnetic rotor/impeller & fine ceramic shaft... | |
| Features Food grade stainless steel inlet/outlet, very safe and reliable Advanced magnetic driving technology, static-seal without any leakage forever Maintenance-free brushless DC motor, with long lifetime Heavy duty work, can... | |
| Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material... | |
| Features Highest performance/size ratio Performs quietly Lasts longer Uncontaminated flow Little vibration High level of gas tightness Extreme chemical resistance A wide standard range of materials, motors, and voltages Applications... | |
| Features Large flow, high efficiency Customizable start & stop time, 5V, PWM rotor speed control, etc. Noise 15dB lower than industry average High-efficiency motors and rotor design, pump efficiency 30%... | |
| Features High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic... | |
| Features Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC Motor drive. Applications Spray Sanitary ware Ice-making machines Coffee making machines Drinking fountains Wine... | |
| Product features: Silent, small size Brushless Motor Low power consumption and long service life Protection class IP 66 | |
| Overview Feature ● DC brushless motor with energy efficiency technology by micro processor ● Soft start at very low in-rush current, good convenient working directly with PV panel ● Durable... | |
| High efficiency motor and rotor design, 30% higher efficiency than competitors' with similar size. 5dB Adopting ultra-quiet design, noise 5dB lower than industry average. Static sealing design, imported Japanese... | |
| Ink types we can handle include UV cured, titanium dioxide pigmented, silver and other metal particles, FDA/NSF approved, security, in addition to the more traditional water, and solvent based inks. | |
| Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less... | |
| Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design... | |
| Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less... | |
| Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with... | |
| Pump can be used in the -0.1 Mpa~closed systems, the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 50~3500... | |
| The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact... | |
| The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TF51 Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TM 40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates... | |
| The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge... | |
| The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge... | |
| TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and... | |
| TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down... | |
| TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and... | |
| TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health,... | |
| Widely used in medical machinery, fine chemicals, water treatment printing, cleaning, packaging, food processing, and other areas of liquid delivery. Pump can be used in the -0.1 Mpa~2Mpa closed systems,... |