TOPS Industry & Technology Co., Ltd. Mini Diaphragm Liquid Pump TF30B-D

Description
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace
Description
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

Suppliers

Company
Product
Description
Supplier Links
Mini Diaphragm Liquid Pump - TF30B-D - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Mini Diaphragm Liquid Pump
TF30B-D
Mini Diaphragm Liquid Pump TF30B-D
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action.

Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours.

Application

The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas:

  • Industrial vacuum applications
  • Portable Analytical Instruments
  • Medical Diagnostic Equipment
  • Environmental/water treatment
  • Food/ toxicology
  • Laboratory
  • Cleaning industry
  • Printing
  • Fireplace
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TF30B-D
Product Name Mini Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 9.4 psi (6.63 m of Water)
Liquid Flow 0.092 GPM (0.35 L/min)
Discharge Size 0.193 inch (4.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Positive Displacement Pumps - 1856135 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details