TOPS Industry & Technology Co., Ltd. Datasheets for Diaphragm Pumps
Diaphragm pumps use a diaphragm that moves back and forth to transport liquids from one place to another.
Diaphragm Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features Highest performance/size ratio Performs quietly Lasts longer Uncontaminated flow Little vibration High level of gas tightness Extreme chemical resistance A wide standard range of materials, motors, and voltages Applications... | |
| Ink types we can handle include UV cured, titanium dioxide pigmented, silver and other metal particles, FDA/NSF approved, security, in addition to the more traditional water, and solvent based inks. | |
| The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact... | |
| The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TF51 Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TM 40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates... | |
| The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge... | |
| The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge... | |
| TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and... | |
| TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down... | |
| TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and... |