TOPS Industry & Technology Co., Ltd. Mini Diaphragm Pump TM30A-A

Description
The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TM30A-A pumps can be mounted in any position and can deliver up to 6 l/min depending on the model and will operate against pressures of up to 120Kpa. Highest Performance/Size Ratio Performs Quieter Lasts Reliably Longer Uncontaminated flow Little vibration High level of gas tightness Extreme chemical resistance Optimal solution for your application
Description
The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TM30A-A pumps can be mounted in any position and can deliver up to 6 l/min depending on the model and will operate against pressures of up to 120Kpa. Highest Performance/Size Ratio Performs Quieter Lasts Reliably Longer Uncontaminated flow Little vibration High level of gas tightness Extreme chemical resistance Optimal solution for your application

Suppliers

Company
Product
Description
Supplier Links
Mini Diaphragm Pump - TM30A-A - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Mini Diaphragm Pump
TM30A-A
Mini Diaphragm Pump TM30A-A
The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TM30A-A pumps can be mounted in any position and can deliver up to 6 l/min depending on the model and will operate against pressures of up to 120Kpa. Highest Performance/Size Ratio Performs Quieter Lasts Reliably Longer Uncontaminated flow Little vibration High level of gas tightness Extreme chemical resistance Optimal solution for your application

The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient.

TM30A-A pumps can be mounted in any position and can deliver up to 6 l/min depending on the model and will operate against pressures of up to 120Kpa.

  • Highest Performance/Size Ratio
  • Performs Quieter
  • Lasts Reliably Longer
  • Uncontaminated flow
  • Little vibration
  • High level of gas tightness
  • Extreme chemical resistance
  • Optimal solution for your application
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TM30A-A
Product Name Mini Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 17.4 psi (12.24 m of Water)
Liquid Flow 1.584 GPM (6.00 L/min)
Discharge Size 0.189 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details