TOPS Industry & Technology Co., Ltd. Water Heater Boosting Pump TL-C01

Description
High efficiency motor and rotor design, 30% higher efficiency than competitors' with similar size. 5dB Adopting ultra-quiet design, noise 5dB lower than industry average. Static sealing design, imported Japanese PPE, strict testing, no leakage forever. Advanced magnetic driving technology Heavy duty work, can sustain continuous work High efficiency ECM brushless DC motor with long lifetime 20,000hours 3-phase motor for lower power consumption and lower fever Durable permanent magnetic rotor/impeller and fine ceramic shaft Specializing closed-type impeller for lower water loss bring higher efficiency High precision one-time injection magnetic rotor for stable lower vibration High temperature materials for liquid temperature ≥90°C Low or no maintenance Food grade materials Imported Japan XYRON PPE material, certificated by WRAS & NSF.
Description
High efficiency motor and rotor design, 30% higher efficiency than competitors' with similar size. 5dB Adopting ultra-quiet design, noise 5dB lower than industry average. Static sealing design, imported Japanese PPE, strict testing, no leakage forever. Advanced magnetic driving technology Heavy duty work, can sustain continuous work High efficiency ECM brushless DC motor with long lifetime 20,000hours 3-phase motor for lower power consumption and lower fever Durable permanent magnetic rotor/impeller and fine ceramic shaft Specializing closed-type impeller for lower water loss bring higher efficiency High precision one-time injection magnetic rotor for stable lower vibration High temperature materials for liquid temperature ≥90°C Low or no maintenance Food grade materials Imported Japan XYRON PPE material, certificated by WRAS & NSF.

Suppliers

Company
Product
Description
Supplier Links
Water Heater Boosting Pump - TL-C01 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Water Heater Boosting Pump
TL-C01
Water Heater Boosting Pump TL-C01
High efficiency motor and rotor design, 30% higher efficiency than competitors' with similar size. 5dB Adopting ultra-quiet design, noise 5dB lower than industry average. Static sealing design, imported Japanese PPE, strict testing, no leakage forever. Advanced magnetic driving technology Heavy duty work, can sustain continuous work High efficiency ECM brushless DC motor with long lifetime 20,000hours 3-phase motor for lower power consumption and lower fever Durable permanent magnetic rotor/impeller and fine ceramic shaft Specializing closed-type impeller for lower water loss bring higher efficiency High precision one-time injection magnetic rotor for stable lower vibration High temperature materials for liquid temperature ≥90°C Low or no maintenance Food grade materials Imported Japan XYRON PPE material, certificated by WRAS & NSF.

High efficiency motor and rotor design, 30% higher efficiency than competitors' with similar size. 5dB Adopting ultra-quiet design, noise 5dB lower than industry average. Static sealing design, imported Japanese PPE, strict testing, no leakage forever.

  • Advanced magnetic driving technology
  • Heavy duty work, can sustain continuous work
  • High efficiency ECM brushless DC motor with long lifetime 20,000hours
  • 3-phase motor for lower power consumption and lower fever
  • Durable permanent magnetic rotor/impeller and fine ceramic shaft
  • Specializing closed-type impeller for lower water loss bring higher efficiency
  • High precision one-time injection magnetic rotor for stable lower vibration
  • High temperature materials for liquid temperature ≥90°C
  • Low or no maintenance
  • Food grade materials
  • Imported Japan XYRON PPE material, certificated by WRAS & NSF.
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TL-C01
Product Name Water Heater Boosting Pump
Pump Type Booster Pump
Liquid Flow 6.336 GPM (24.00 L/min)
Media Temperature 32 to 212 F (0 to 100 C)
HP 0.04 to 0.06 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details