TOPS Industry & Technology Co., Ltd. Solar DC Circulation Pump TS5

Description
Overview Feature ● DC brushless motor with energy efficiency technology by micro processor ● Soft start at very low in-rush current, good convenient working directly with PV panel ● Durable permanent magnetic rotor/impeller and fine ceramic shaft ● Advanced magnetic drive technology for static-impeller, without any leakage for ever ● Long life brushless pump, ideal life for 20000 hours ● Heavy duty work, can sustain continual 24 hours’ work ● Over-voltage protection ● Over-Current Protection ● Blocked-Protection ● Polarity Protection ● Dry-running Protection ● Low or no maintenance ● Low power consumption Areas of Use ● Portable power supplies ● Solar water heater ● Hot pump air conditioner ● Air energy water heater ● Hot Water Circulation ● Radiant Floor Heating ● Solar Applications ● Liquid Transfer ● Beer Brewing ● General Purpose Pumping
Description
Overview Feature ● DC brushless motor with energy efficiency technology by micro processor ● Soft start at very low in-rush current, good convenient working directly with PV panel ● Durable permanent magnetic rotor/impeller and fine ceramic shaft ● Advanced magnetic drive technology for static-impeller, without any leakage for ever ● Long life brushless pump, ideal life for 20000 hours ● Heavy duty work, can sustain continual 24 hours’ work ● Over-voltage protection ● Over-Current Protection ● Blocked-Protection ● Polarity Protection ● Dry-running Protection ● Low or no maintenance ● Low power consumption Areas of Use ● Portable power supplies ● Solar water heater ● Hot pump air conditioner ● Air energy water heater ● Hot Water Circulation ● Radiant Floor Heating ● Solar Applications ● Liquid Transfer ● Beer Brewing ● General Purpose Pumping

Suppliers

Company
Product
Description
Supplier Links
Solar DC Circulation Pump - TS5 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Solar DC Circulation Pump
TS5
Solar DC Circulation Pump TS5
Overview Feature ● DC brushless motor with energy efficiency technology by micro processor ● Soft start at very low in-rush current, good convenient working directly with PV panel ● Durable permanent magnetic rotor/impeller and fine ceramic shaft ● Advanced magnetic drive technology for static-impeller, without any leakage for ever ● Long life brushless pump, ideal life for 20000 hours ● Heavy duty work, can sustain continual 24 hours’ work ● Over-voltage protection ● Over-Current Protection ● Blocked-Protection ● Polarity Protection ● Dry-running Protection ● Low or no maintenance ● Low power consumption Areas of Use ● Portable power supplies ● Solar water heater ● Hot pump air conditioner ● Air energy water heater ● Hot Water Circulation ● Radiant Floor Heating ● Solar Applications ● Liquid Transfer ● Beer Brewing ● General Purpose Pumping

Overview

Feature
● DC brushless motor with energy efficiency technology by micro processor
● Soft start at very low in-rush current, good convenient working directly with PV panel
● Durable permanent magnetic rotor/impeller and fine ceramic shaft
● Advanced magnetic drive technology for static-impeller, without any leakage for ever
● Long life brushless pump, ideal life for 20000 hours
● Heavy duty work, can sustain continual 24 hours’ work
● Over-voltage protection ● Over-Current Protection ● Blocked-Protection ● Polarity Protection ● Dry-running Protection ● Low or no maintenance
● Low power consumption
Areas of Use
● Portable power supplies
● Solar water heater
● Hot pump air conditioner
● Air energy water heater
● Hot Water Circulation
● Radiant Floor Heating
● Solar Applications
● Liquid Transfer
● Beer Brewing
● General Purpose Pumping

Supplier's Site
Beer Brewing Pump - TS5 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Beer Brewing Pump
TS5
Beer Brewing Pump TS5
Features Food grade stainless steel inlet/outlet, very safe and reliable Advanced magnetic driving technology, static-seal without any leakage forever Maintenance-free brushless DC motor, with long lifetime Heavy duty work, can sustain 24 hours continuous work Quiet operation 1M≤40dB(A) Max liquid temperature up to 110℃ (230℉) Low power consumption, low or no maintenance Over-voltage protection, over-current protection Blocked protection Polarity protection Areas of Use Home Beer Brewing Hot Water Circulation Beverage Dispenser Food Liquid Transfer General Liquid Transfer

Features

  • Food grade stainless steel inlet/outlet, very safe and reliable
  • Advanced magnetic driving technology, static-seal without any leakage forever
  • Maintenance-free brushless DC motor, with long lifetime
  • Heavy duty work, can sustain 24 hours continuous work
  • Quiet operation 1M≤40dB(A)
  • Max liquid temperature up to 110℃ (230℉)
  • Low power consumption, low or no maintenance
  • Over-voltage protection, over-current protection
  • Blocked protection
  • Polarity protection

Areas of Use

  • Home Beer Brewing
  • Hot Water Circulation
  • Beverage Dispenser
  • Food Liquid Transfer
  • General Liquid Transfer
Supplier's Site
Solar DC Circulation Pump - TS5 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Solar DC Circulation Pump
TS5
Solar DC Circulation Pump TS5
Features DC brushless motor with energy efficiency technology by micro processor Soft start at very low in-rush current, good convenient working directly with PV panel Durable permanent magnetic rotor/impeller and fine ceramic shaft Advanced magnetic drive technology for static-impeller, without any leakage for ever Long life brushless pump, ideal life for 20000 hours Heavy duty work, can sustain continual 24 hours’ work Over-voltage protection Over-Current Protection Blocked-Protection Polarity Protection Dry-running Protection Low or no maintenance Low power consumption Areas of Use Portable power supplies Solar water heater Hot pump air conditioner Air energy water heater Hot Water Circulation Radiant Floor Heating Solar Applications Liquid Transfer Beer Brewing General Purpose Pumping

Features

  • DC brushless motor with energy efficiency technology by micro processor
  • Soft start at very low in-rush current, good convenient working directly with PV panel
  • Durable permanent magnetic rotor/impeller and fine ceramic shaft
  • Advanced magnetic drive technology for static-impeller, without any leakage for ever
  • Long life brushless pump, ideal life for 20000 hours
  • Heavy duty work, can sustain continual 24 hours’ work
  • Over-voltage protection
  • Over-Current Protection
  • Blocked-Protection
  • Polarity Protection
  • Dry-running Protection
  • Low or no maintenance
  • Low power consumption

Areas of Use

  • Portable power supplies
  • Solar water heater
  • Hot pump air conditioner
  • Air energy water heater
  • Hot Water Circulation
  • Radiant Floor Heating
  • Solar Applications
  • Liquid Transfer
  • Beer Brewing
  • General Purpose Pumping
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd. TOPS Industry & Technology Co., Ltd. TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number TS5 TS5 TS5
Product Name Solar DC Circulation Pump Beer Brewing Pump Solar DC Circulation Pump
Pump Type Centrifugal Pump; Circulation Pump Centrifugal Pump; Magnetic Drive Pump Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
Liquid Flow 3.326 GPM (12.60 L/min) 3.775 GPM (14.30 L/min) 3.326 GPM (12.60 L/min)
Discharge Size 0.500 inch (12.7 mm) 0.500 inch (12.7 mm) 0.500 inch (12.7 mm)
HP 0.01 to 0.02 HP 0.01 to 0.02 HP 0.02 to 0.01 HP
Power Source DC; DC Brushless, Working Voltage Range: 8V to 24 V DC; DC Power Supply, Battery, Solar Powered: 12V DC; DC Power Supply, Battery, Solar Powered: 12V
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details