TOPS Industry & Technology Co., Ltd. Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| TOPSFLO Water Heater Circulating Pump | |
| Features: Advanced magnetic driving technology, static-seal without any leakage forever High efficiency ECM brushless DC motor with long lifetime Wide voltage range suitable for battery power supply High precision one... | |
| Features: DC brushless motor with long lifetime Heavy duty work, can sustain continual 24 hours Sustain -40~100°C, suitable for extreme outdoor environment Durable permanent magnetic rotor/impeller & fine ceramic shaft... | |
| Features: Advanced magnetic driving technology, static-seal without any leakage forever Heavy duty work, can sustain 24 hours continuous running High efficiency ECM brushless DC motor with long lifetime Optimized 3... | |
| Features: Advanced magnetic driving technology, static-seal without any leakage forever High efficiency ECM brushless DC motor with long lifetime Wide voltage range suitable for battery power supply High precision one... | |
| Features DC brushless motor with energy efficiency technology by micro processor Soft start at very low in-rush current, good convenient working directly with PV panel Durable permanent magnetic rotor/impeller and... | |
| Features DC brushless motor with long lifetime Heavy duty work, can sustain continual 24 hours Sustain -40~125°C, suitable for extreme outdoor environment Durable permanent magnetic rotor/impeller & fine ceramic shaft... | |
| Features Food grade stainless steel inlet/outlet, very safe and reliable Advanced magnetic driving technology, static-seal without any leakage forever Maintenance-free brushless DC motor, with long lifetime Heavy duty work, can... | |
| Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material... | |
| Features Large flow, high efficiency Customizable start & stop time, 5V, PWM rotor speed control, etc. Noise 15dB lower than industry average High-efficiency motors and rotor design, pump efficiency 30%... | |
| Features High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic... | |
| Product features: Silent, small size Brushless Motor Low power consumption and long service life Protection class IP 66 | |
| Overview Feature ● DC brushless motor with energy efficiency technology by micro processor ● Soft start at very low in-rush current, good convenient working directly with PV panel ● Durable... | |
| High efficiency motor and rotor design, 30% higher efficiency than competitors' with similar size. 5dB Adopting ultra-quiet design, noise 5dB lower than industry average. Static sealing design, imported Japanese... | |
| Ink types we can handle include UV cured, titanium dioxide pigmented, silver and other metal particles, FDA/NSF approved, security, in addition to the more traditional water, and solvent based inks. | |
| Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less... | |
| Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design... | |
| Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less... | |
| The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TF51 Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and... | |
| TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down... | |
| TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health,... |