TOPS Industry & Technology Co., Ltd. Beer Brewing Pump TD5

Description
Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material is high temperature 150ºC resistant. Material is flame resistant. High efficiency ECM brushless DC motor with long lifetime 20,000hours Durable permanent magnetic rotor with one-off injection incorporated impeller in smooth balance Heavy duty work, can sustain continuous 24hours work Over-voltage protection, over-current protection 5V, PWM speed regulation can be customized Sustain 110℃ hot water circulation High efficiency, max flow rate up to 25LPM / 6.4GPM & head 5M /19FT Noise 5dB lower than industry average Blocked-Protection protection ,Polarity Protection Low or no maintenance
Description
Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material is high temperature 150ºC resistant. Material is flame resistant. High efficiency ECM brushless DC motor with long lifetime 20,000hours Durable permanent magnetic rotor with one-off injection incorporated impeller in smooth balance Heavy duty work, can sustain continuous 24hours work Over-voltage protection, over-current protection 5V, PWM speed regulation can be customized Sustain 110℃ hot water circulation High efficiency, max flow rate up to 25LPM / 6.4GPM & head 5M /19FT Noise 5dB lower than industry average Blocked-Protection protection ,Polarity Protection Low or no maintenance

Suppliers

Company
Product
Description
Supplier Links
Beer Brewing Pump - TD5 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Beer Brewing Pump
TD5
Beer Brewing Pump TD5
Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material is high temperature 150ºC resistant. Material is flame resistant. High efficiency ECM brushless DC motor with long lifetime 20,000hours Durable permanent magnetic rotor with one-off injection incorporated impeller in smooth balance Heavy duty work, can sustain continuous 24hours work Over-voltage protection, over-current protection 5V, PWM speed regulation can be customized Sustain 110℃ hot water circulation High efficiency, max flow rate up to 25LPM / 6.4GPM & head 5M /19FT Noise 5dB lower than industry average Blocked-Protection protection ,Polarity Protection Low or no maintenance

Features

  • Food grade stainless steel, very safe and reliable
  • Advanced magnetic driving technology for static seal, without any leakage forever
  • High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material is high temperature 150ºC resistant. Material is flame resistant.
  • High efficiency ECM brushless DC motor with long lifetime 20,000hours
  • Durable permanent magnetic rotor with one-off injection incorporated impeller in smooth balance
  • Heavy duty work, can sustain continuous 24hours work
  • Over-voltage protection, over-current protection
  • 5V, PWM speed regulation can be customized
  • Sustain 110℃ hot water circulation
  • High efficiency, max flow rate up to 25LPM / 6.4GPM & head 5M /19FT
  • Noise 5dB lower than industry average
  • Blocked-Protection protection ,Polarity Protection
  • Low or no maintenance
Supplier's Site
Solar Hot Water Circulating Pump - TD5 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Solar Hot Water Circulating Pump
TD5
Solar Hot Water Circulating Pump TD5
TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health, food grade stainless steel is healthy and safe metal to our people, acid resistant, no dangerous element exudation, the medical equipment and food machinery widely used is the best example. Features Directly connects to photovoltaic panel, start-up power requires less than 2 Watt Ideal 5W, 10W, 15W, 25W power consumption optional for different sizes SWH systems The exclusive food grade stainless steel solar DC hot water pump, keep far away Plumb danger more safe, protect your families' health Operates on safe DC power, you will not expose yourself to hazardous grid power voltage High efficient ECM brushless DC motor, ideal long life time 30000 hours Advanced magnetic drive technology for static-seal, without any leakage for ever Can run with hot water (230° F) and at high pressure (145 Psi) Over voltage protection, Over load protection function, PV operated, Soft start-up, Automatic polarity protection Applications Solar Water Heating Systems Air energy water heater Hot Water Circulation Solar applications Solar power system pump

TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health, food grade stainless steel is healthy and safe metal to our people, acid resistant, no dangerous element exudation, the medical equipment and food machinery widely used is the best example.

Features

  • Directly connects to photovoltaic panel, start-up power requires less than 2 Watt
  • Ideal 5W, 10W, 15W, 25W power consumption optional for different sizes SWH systems
  • The exclusive food grade stainless steel solar DC hot water pump, keep far away Plumb danger more safe, protect your families' health
  • Operates on safe DC power, you will not expose yourself to hazardous grid power voltage
  • High efficient ECM brushless DC motor, ideal long life time 30000 hours
  • Advanced magnetic drive technology for static-seal, without any leakage for ever
  • Can run with hot water (230° F) and at high pressure (145 Psi)
  • Over voltage protection, Over load protection function, PV operated, Soft start-up, Automatic polarity protection

Applications

  • Solar Water Heating Systems
  • Air energy water heater
  • Hot Water Circulation
  • Solar applications
  • Solar power system pump
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd. TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number TD5 TD5
Product Name Beer Brewing Pump Solar Hot Water Circulating Pump
Pump Type Centrifugal Pump; Magnetic Drive Pump Booster Pump; Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
Liquid Flow 6.600 GPM (25.00 L/min) 1.056 GPM (4.00 L/min)
Media Temperature 302 F (150 C) 32 to 230 F (0 to 110 C)
HP 0.03 to 0.05 HP 0.01 to 0.03 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Fixed Displacement Hydraulic Vane Pumps - BQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details