TOPS Industry & Technology Co., Ltd. Mini Diaphragm Liquid Pump TF30B-C

Description
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. TF 30B pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace
Description
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. TF 30B pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

Suppliers

Company
Product
Description
Supplier Links
Mini Diaphragm Liquid Pump - TF30B-C - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Mini Diaphragm Liquid Pump
TF30B-C
Mini Diaphragm Liquid Pump TF30B-C
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. TF 30B pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action.

TF 30B pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours.

The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas:

  • Industrial vacuum applications
  • Portable Analytical Instruments
  • Medical Diagnostic Equipment
  • Environmental/water treatment
  • Food/ toxicology
  • Laboratory
  • Cleaning industry
  • Printing
  • Fireplace
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TF30B-C
Product Name Mini Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 9.4 psi (6.63 m of Water)
Liquid Flow 0.092 GPM (0.35 L/min)
Discharge Size 0.193 inch (4.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details