TOPS Industry & Technology Co., Ltd. Direct Drive DC Gear Pump TG-02

Description
Features Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC Motor drive. Applications Spray Sanitary ware Ice-making machines Coffee making machines Drinking fountains Wine dispensers Beverage dispensing
Description
Features Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC Motor drive. Applications Spray Sanitary ware Ice-making machines Coffee making machines Drinking fountains Wine dispensers Beverage dispensing

Suppliers

Company
Product
Description
Supplier Links
Direct Drive DC Gear Pump - TG-02 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Direct Drive DC Gear Pump
TG-02
Direct Drive DC Gear Pump TG-02
Features Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC Motor drive. Applications Spray Sanitary ware Ice-making machines Coffee making machines Drinking fountains Wine dispensers Beverage dispensing

Features

  • Small size, high pressure
  • Excellent self-priming
  • Smooth, pulseless delivery
  • Easy to service
  • Chemical resistance
  • DC Motor drive.

Applications

  • Spray
  • Sanitary ware
  • Ice-making machines
  • Coffee making machines
  • Drinking fountains
  • Wine dispensers
  • Beverage dispensing
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TG-02
Product Name Direct Drive DC Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.792 GPM (3.00 L/min)
Discharge Size 0.157 inch (4 mm)
Media Temperature 14 to 212 F (-10 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details