TOPS Industry & Technology Co., Ltd. Electric Auto Circulation Pump TA50

Description
Features DC brushless motor with long lifetime Heavy duty work, can sustain continual 24 hours Sustain -40~125°C, suitable for extreme outdoor environment Durable permanent magnetic rotor/impeller & fine ceramic shaft Advanced magnetic drive technology for static-impeller, without any leakage for ever The motor with big machine movement optimization design, has very low temp rise Automatic polarity protection, overload protection, block protection special design to meet car vibration working condition, special design to meet car power supplying way which occur high peak voltage or unstable voltage Equipped with specializing car water-against connector Applied liquid: pure water, antifreeze solution IP protection level : IP 65 Low or no maintenance Low power consumption Protection functions Automatic polarity protection Blocked protection Typical Applications Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping
Description
Features DC brushless motor with long lifetime Heavy duty work, can sustain continual 24 hours Sustain -40~125°C, suitable for extreme outdoor environment Durable permanent magnetic rotor/impeller & fine ceramic shaft Advanced magnetic drive technology for static-impeller, without any leakage for ever The motor with big machine movement optimization design, has very low temp rise Automatic polarity protection, overload protection, block protection special design to meet car vibration working condition, special design to meet car power supplying way which occur high peak voltage or unstable voltage Equipped with specializing car water-against connector Applied liquid: pure water, antifreeze solution IP protection level : IP 65 Low or no maintenance Low power consumption Protection functions Automatic polarity protection Blocked protection Typical Applications Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping

Suppliers

Company
Product
Description
Supplier Links
Electric Auto Circulation Pump - TA50 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Electric Auto Circulation Pump
TA50
Electric Auto Circulation Pump TA50
Features DC brushless motor with long lifetime Heavy duty work, can sustain continual 24 hours Sustain -40~125°C, suitable for extreme outdoor environment Durable permanent magnetic rotor/impeller & fine ceramic shaft Advanced magnetic drive technology for static-impeller, without any leakage for ever The motor with big machine movement optimization design, has very low temp rise Automatic polarity protection, overload protection, block protection special design to meet car vibration working condition, special design to meet car power supplying way which occur high peak voltage or unstable voltage Equipped with specializing car water-against connector Applied liquid: pure water, antifreeze solution IP protection level : IP 65 Low or no maintenance Low power consumption Protection functions Automatic polarity protection Blocked protection Typical Applications Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping

Features

  • DC brushless motor with long lifetime
  • Heavy duty work, can sustain continual 24 hours
  • Sustain -40~125°C, suitable for extreme outdoor environment
  • Durable permanent magnetic rotor/impeller & fine ceramic shaft
  • Advanced magnetic drive technology for static-impeller, without any leakage for ever
  • The motor with big machine movement optimization design, has very low temp rise
  • Automatic polarity protection, overload protection, block protection special design to meet car vibration working condition, special design to meet car power supplying way which occur high peak voltage or unstable voltage
  • Equipped with specializing car water-against connector
  • Applied liquid: pure water, antifreeze solution
  • IP protection level : IP 65
  • Low or no maintenance
  • Low power consumption

Protection functions

  • Automatic polarity protection
  • Blocked protection

Typical Applications

  • Car engine cooling circulation
  • Car engine pre-heating
  • Heating system (Car Auxiliary heaters & parking heaters)
  • Electric vehicles water circulation system
  • Normal Hot Water Circulation
  • Liquid Transfer
  • General Purpose Pumping
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TA50
Product Name Electric Auto Circulation Pump
Pump Type Centrifugal Pump; Circulation Pump
Liquid Flow 0.792 GPM (3.00 L/min)
Discharge Size 0.787 inch (20 mm)
Media Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details