TOPS Industry & Technology Co., Ltd. EV Circulating DC Water Pump TA60E

Description
Features High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic driving technology, static-seal without leakage forever. Replacing position sensor by micro processor position calculation, -40°C~100°C wide operating temperature is realized, suitable for extreme outdoor environment. Optimized 3 phase motor high efficiency design, combined with low-resistance copper wire, achieving large flow and low temperature rise. Anti-vibration pump rubber bracket designed for automotive vibration working condition. Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage. Automotive water-proof connector. Applied liquid: pure water, antifreeze solution. Low or no maintenance. Low power consumption IP65 Protection Functions Automatic polarity protection Over-voltage protection, Blocked-Pprotection Over-current protection Constant power output Dry-running protection Applications Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping
Description
Features High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic driving technology, static-seal without leakage forever. Replacing position sensor by micro processor position calculation, -40°C~100°C wide operating temperature is realized, suitable for extreme outdoor environment. Optimized 3 phase motor high efficiency design, combined with low-resistance copper wire, achieving large flow and low temperature rise. Anti-vibration pump rubber bracket designed for automotive vibration working condition. Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage. Automotive water-proof connector. Applied liquid: pure water, antifreeze solution. Low or no maintenance. Low power consumption IP65 Protection Functions Automatic polarity protection Over-voltage protection, Blocked-Pprotection Over-current protection Constant power output Dry-running protection Applications Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping

Suppliers

Company
Product
Description
Supplier Links
EV Circulating DC Water Pump - TA60E - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
EV Circulating DC Water Pump
TA60E
EV Circulating DC Water Pump TA60E
Features High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic driving technology, static-seal without leakage forever. Replacing position sensor by micro processor position calculation, -40°C~100°C wide operating temperature is realized, suitable for extreme outdoor environment. Optimized 3 phase motor high efficiency design, combined with low-resistance copper wire, achieving large flow and low temperature rise. Anti-vibration pump rubber bracket designed for automotive vibration working condition. Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage. Automotive water-proof connector. Applied liquid: pure water, antifreeze solution. Low or no maintenance. Low power consumption IP65 Protection Functions Automatic polarity protection Over-voltage protection, Blocked-Pprotection Over-current protection Constant power output Dry-running protection Applications Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping

Features

  • High efficiency ECM brushless DC motor with long lifetime.
  • Heavy duty work, can sustain 24 hours continuous running.
  • Durable permanent magnetic rotor & high density ceramic shaft.
  • Advanced magnetic driving technology, static-seal without leakage forever.
  • Replacing position sensor by micro processor position calculation, -40°C~100°C wide operating temperature is realized, suitable for extreme outdoor environment.
  • Optimized 3 phase motor high efficiency design, combined with low-resistance copper wire, achieving large flow and low temperature rise.
  • Anti-vibration pump rubber bracket designed for automotive vibration working condition.
  • Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage.
  • Automotive water-proof connector.
  • Applied liquid: pure water, antifreeze solution.
  • Low or no maintenance.
  • Low power consumption
  • IP65

Protection Functions

  • Automatic polarity protection
  • Over-voltage protection, Blocked-Pprotection
  • Over-current protection
  • Constant power output
  • Dry-running protection

Applications

  • Car engine cooling circulation
  • Car engine pre-heating
  • Heating system (Car Auxiliary heaters & parking heaters)
  • Electric vehicles water circulation system
  • Normal Hot Water Circulation
  • Liquid Transfer
  • General Purpose Pumping
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TA60E
Product Name EV Circulating DC Water Pump
Pump Type Circulation Pump
Liquid Flow 9.768 GPM (37.00 L/min)
Discharge Size 0.866 inch (22 mm)
Media Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details