TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action.
TF 30B pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar.
Application
The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas:
| TOPS Industry & Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | TF30B-A |
| Product Name | Mini Diaphragm Liquid Pump |
| Pump Type | Diaphragm Pump; Positive Displacement Pump |
| Discharge Pressure | 9.4 psi (6.63 m of Water) |
| Liquid Flow | 0.092 GPM (0.35 L/min) |
| Discharge Size | 0.193 inch (4.9 mm) |