TOPS Industry & Technology Co., Ltd. Brushless DC Centrifugal Pump TL-B03

Description
Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, food grade material, high-temperature resistance. Features: Advanced magnetic driving technology for static-seal, without any leakage forever High efficiency ECM brushless DC motor with long lifetime 20,000 hours Heavy duty work, can sustain continuous 24 hours work Motor widely voltage designed suitable for battery, power supplying with peak-low voltage damply All wetted materials FDA approved to be safety usage Durable permanent magnetic rotor/impeller and fine ceramic shaft Low or no maintenance IP protection level: IP68, submersible directly Blocked protection Application: The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid transfer general purpose pumping Coffee makers Water dispensers Vending machines Juice machines Laboratory Medical treatment Fountain, aquariums Computer CPU cooling circulation Water heating mattress
Description
Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, food grade material, high-temperature resistance. Features: Advanced magnetic driving technology for static-seal, without any leakage forever High efficiency ECM brushless DC motor with long lifetime 20,000 hours Heavy duty work, can sustain continuous 24 hours work Motor widely voltage designed suitable for battery, power supplying with peak-low voltage damply All wetted materials FDA approved to be safety usage Durable permanent magnetic rotor/impeller and fine ceramic shaft Low or no maintenance IP protection level: IP68, submersible directly Blocked protection Application: The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid transfer general purpose pumping Coffee makers Water dispensers Vending machines Juice machines Laboratory Medical treatment Fountain, aquariums Computer CPU cooling circulation Water heating mattress

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Centrifugal Pump - TL-B03 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Brushless DC Centrifugal Pump
TL-B03
Brushless DC Centrifugal Pump TL-B03
Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, food grade material, high-temperature resistance. Features: Advanced magnetic driving technology for static-seal, without any leakage forever High efficiency ECM brushless DC motor with long lifetime 20,000 hours Heavy duty work, can sustain continuous 24 hours work Motor widely voltage designed suitable for battery, power supplying with peak-low voltage damply All wetted materials FDA approved to be safety usage Durable permanent magnetic rotor/impeller and fine ceramic shaft Low or no maintenance IP protection level: IP68, submersible directly Blocked protection Application: The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid transfer general purpose pumping Coffee makers Water dispensers Vending machines Juice machines Laboratory Medical treatment Fountain, aquariums Computer CPU cooling circulation Water heating mattress

Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, food grade material, high-temperature resistance.

Features:

  • Advanced magnetic driving technology for static-seal, without any leakage forever
  • High efficiency ECM brushless DC motor with long lifetime 20,000 hours
  • Heavy duty work, can sustain continuous 24 hours work
  • Motor widely voltage designed suitable for battery, power supplying with peak-low voltage damply
  • All wetted materials FDA approved to be safety usage
  • Durable permanent magnetic rotor/impeller and fine ceramic shaft
  • Low or no maintenance
  • IP protection level: IP68, submersible directly
  • Blocked protection

Application:

The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water.

  • Liquid transfer general purpose pumping
  • Coffee makers
  • Water dispensers
  • Vending machines
  • Juice machines
  • Laboratory
  • Medical treatment
  • Fountain, aquariums
  • Computer CPU cooling circulation
  • Water heating mattress
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TL-B03
Product Name Brushless DC Centrifugal Pump
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 1.716 GPM (6.50 L/min)
Discharge Size 0.370 inch (9.4 mm)
Media Temperature 32 to 212 F (0 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details