TOPS Industry & Technology Co., Ltd. Mini Diaphragm Liquid Pump TF30D-A

Description
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 1L/min depending on the model and will operate against pressures of up to 1 bar. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace
Description
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 1L/min depending on the model and will operate against pressures of up to 1 bar. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

Suppliers

Company
Product
Description
Supplier Links
Mini Diaphragm Liquid Pump - TF30D-A - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Mini Diaphragm Liquid Pump
TF30D-A
Mini Diaphragm Liquid Pump TF30D-A
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 1L/min depending on the model and will operate against pressures of up to 1 bar. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action.

The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient.

TF 30D pumps can be mounted in any position and can deliver up to 1L/min depending on the model and will operate against pressures of up to 1 bar.

Application

The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas:

  • Industrial vacuum applications
  • Portable Analytical Instruments
  • Medical Diagnostic Equipment
  • Environmental/water treatment
  • Food/ toxicology
  • Laboratory
  • Cleaning industry
  • Printing
  • Fireplace
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TF30D-A
Product Name Mini Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 8.0 psi (5.61 m of Water)
Liquid Flow 0.211 GPM (0.80 L/min)
Discharge Size 0.165 inch (4.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
W Series Aluminum Pumps - W1200 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details