TOPS Industry & Technology Co., Ltd. Magnet Drive Gear Pump MG200XK&DC24WI

Description
Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 20~3500 ml / min. Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment, printing, cleaning, packaging, filling machines, food processing, and other areas of liquid delivery. Particularly suitable for printing machine, pictorial machine, barcode machine. Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC motor drive.
Description
Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 20~3500 ml / min. Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment, printing, cleaning, packaging, filling machines, food processing, and other areas of liquid delivery. Particularly suitable for printing machine, pictorial machine, barcode machine. Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC motor drive.

Suppliers

Company
Product
Description
Supplier Links
Magnet Drive Gear Pump - MG200XK&DC24WI - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Magnet Drive Gear Pump
MG200XK&DC24WI
Magnet Drive Gear Pump MG200XK&DC24WI
Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 20~3500 ml / min. Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment, printing, cleaning, packaging, filling machines, food processing, and other areas of liquid delivery. Particularly suitable for printing machine, pictorial machine, barcode machine. Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC motor drive.

Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 20~3500 ml / min.

Widely used in hemodialysis machines, printing machine, pictorial machine, medicine, chemicals, water treatment, printing, cleaning, packaging, filling machines, food processing, and other areas of liquid delivery. Particularly suitable for printing machine, pictorial machine, barcode machine.

  • Small size, high pressure
  • Excellent self-priming
  • Smooth, pulseless delivery
  • Easy to service
  • Chemical resistance
  • DC motor drive.
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number MG200XK&DC24WI
Product Name Magnet Drive Gear Pump
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.924 GPM (3.50 L/min)
Discharge Size 0.125 inch (3.17 mm)
Media Temperature 14 to 212 F (-10 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details