TOPS Industry & Technology Co., Ltd. Mini Diaphragm Liquid Pump TF30D-D

Description
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 1L/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace
Description
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 1L/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

Suppliers

Company
Product
Description
Supplier Links
Mini Diaphragm Liquid Pump - TF30D-D - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Mini Diaphragm Liquid Pump
TF30D-D
Mini Diaphragm Liquid Pump TF30D-D
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 1L/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action.

The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient.

TF 30D pumps can be mounted in any position and can deliver up to 1L/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours.

Application

The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas:

  • Industrial vacuum applications
  • Portable Analytical Instruments
  • Medical Diagnostic Equipment
  • Environmental/water treatment
  • Food/ toxicology
  • Laboratory
  • Cleaning industry
  • Printing
  • Fireplace
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TF30D-D
Product Name Mini Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 8.0 psi (5.61 m of Water)
Liquid Flow 0.211 GPM (0.80 L/min)
Discharge Size 0.165 inch (4.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
06D1-GHH Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source PTO
View Details