TOPS Industry & Technology Co., Ltd. Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| TOPSFLO Water Heater Circulating Pump | |
| Feature Advanced magnetic driving technology, static seal, without any leakage forever. High efficiency ECM brushless DC motor with long lifetime Durable permanent magnetic rotor with one-off injection incorporated impeller to... | |
| Features: Advanced magnetic driving technology, static-seal without any leakage forever Heavy duty work, can sustain 24 hours continuous running High efficiency ECM brushless DC motor with long lifetime Optimized 3... | |
| Features: Advanced magnetic driving technology, static-seal without any leakage forever High efficiency ECM brushless DC motor with long lifetime Wide voltage range suitable for battery power supply High precision one... | |
| Features DC brushless motor with energy efficiency technology by micro processor Soft start at very low in-rush current, good convenient working directly with PV panel Durable permanent magnetic rotor/impeller and... | |
| Features DC brushless motor with long lifetime Heavy duty work, can sustain continual 24 hours Sustain -40~125°C, suitable for extreme outdoor environment Durable permanent magnetic rotor/impeller & fine ceramic shaft... | |
| Features Food grade stainless steel inlet/outlet, very safe and reliable Advanced magnetic driving technology, static-seal without any leakage forever Maintenance-free brushless DC motor, with long lifetime Heavy duty work, can... | |
| Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material... | |
| Features Large flow, high efficiency Customizable start & stop time, 5V, PWM rotor speed control, etc. Noise 15dB lower than industry average High-efficiency motors and rotor design, pump efficiency 30%... | |
| Features High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic... | |
| Product features: Silent, small size Brushless Motor Low power consumption and long service life Protection class IP 66 | |
| Overview Feature ● DC brushless motor with energy efficiency technology by micro processor ● Soft start at very low in-rush current, good convenient working directly with PV panel ● Durable... | |
| Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less... | |
| Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design... | |
| Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less... | |
| TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health,... |