TOPS Industry & Technology Co., Ltd. Datasheets for Gear Pumps
Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications.
Gear Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC Motor drive. Applications Spray Sanitary ware Ice-making machines Coffee making machines Drinking fountains Wine... | |
| Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with... | |
| Pump can be used in the -0.1 Mpa~closed systems, the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 50~3500... | |
| Widely used in medical machinery, fine chemicals, water treatment printing, cleaning, packaging, food processing, and other areas of liquid delivery. Pump can be used in the -0.1 Mpa~2Mpa closed systems,... |