The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient.
TM30A-D pumps can be mounted in any position and can deliver up to 4Ll/min depending on the model and will operate against pressures of up to 120Kpa.
| TOPS Industry & Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | TM30A-D |
| Product Name | Mini Diaphragm Pump |
| Pump Type | Diaphragm Pump; Positive Displacement Pump |
| Discharge Pressure | 17.4 psi (12.24 m of Water) |
| Liquid Flow | 1.056 GPM (4.00 L/min) |
| Discharge Size | 0.189 inch (4.8 mm) |