TOPS Industry & Technology Co., Ltd. Datasheets for Booster Pumps
Booster pumps are used in applications where the normal system pressure is low and needs to be increased.
Booster Pumps: Learn more
| Product Name | Notes |
|---|---|
| Feature Advanced magnetic driving technology, static seal, without any leakage forever. High efficiency ECM brushless DC motor with long lifetime Durable permanent magnetic rotor with one-off injection incorporated impeller to... | |
| Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material... | |
| Features Large flow, high efficiency Customizable start & stop time, 5V, PWM rotor speed control, etc. Noise 15dB lower than industry average High-efficiency motors and rotor design, pump efficiency 30%... | |
| High efficiency motor and rotor design, 30% higher efficiency than competitors' with similar size. 5dB Adopting ultra-quiet design, noise 5dB lower than industry average. Static sealing design, imported Japanese... | |
| Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less... | |
| TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health,... |