TOPS Industry & Technology Co., Ltd. Electric Auto Circulation Pump TA60

Description
Features High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic driving technology, static-seal without leakage forever. Replacing position sensor by micro processor position calculation, -40°C~125°C wide operating temperature is realized, suitable for extreme outdoor environment. Optimized 3 phase motor high efficiency design, combined with low-resistance copper wire, achieving large flow and low temperature rise. Anti-vibration pump rubber bracket designed for automotive vibration working condition. Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage. Automotive water-proof connector. Applied liquid: pure water, antifreeze solution. Low or no maintenance. Low power consumption IP65 Protection functions: Automatic polarity protection Over-voltage protection, blocked-protection Over-current protection ·constant power output Dry-running protection Application: Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping
Description
Features High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic driving technology, static-seal without leakage forever. Replacing position sensor by micro processor position calculation, -40°C~125°C wide operating temperature is realized, suitable for extreme outdoor environment. Optimized 3 phase motor high efficiency design, combined with low-resistance copper wire, achieving large flow and low temperature rise. Anti-vibration pump rubber bracket designed for automotive vibration working condition. Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage. Automotive water-proof connector. Applied liquid: pure water, antifreeze solution. Low or no maintenance. Low power consumption IP65 Protection functions: Automatic polarity protection Over-voltage protection, blocked-protection Over-current protection ·constant power output Dry-running protection Application: Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping

Suppliers

Company
Product
Description
Supplier Links
Electric Auto Circulation Pump - TA60 - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Electric Auto Circulation Pump
TA60
Electric Auto Circulation Pump TA60
Features High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic driving technology, static-seal without leakage forever. Replacing position sensor by micro processor position calculation, -40°C~125°C wide operating temperature is realized, suitable for extreme outdoor environment. Optimized 3 phase motor high efficiency design, combined with low-resistance copper wire, achieving large flow and low temperature rise. Anti-vibration pump rubber bracket designed for automotive vibration working condition. Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage. Automotive water-proof connector. Applied liquid: pure water, antifreeze solution. Low or no maintenance. Low power consumption IP65 Protection functions: Automatic polarity protection Over-voltage protection, blocked-protection Over-current protection ·constant power output Dry-running protection Application: Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping

Features

  • High efficiency ECM brushless DC motor with long lifetime.
  • Heavy duty work, can sustain 24 hours continuous running.
  • Durable permanent magnetic rotor & high density ceramic shaft.
  • Advanced magnetic driving technology, static-seal without leakage forever.
  • Replacing position sensor by micro processor position calculation, -40°C~125°C wide operating temperature is realized, suitable for extreme outdoor environment.
  • Optimized 3 phase motor high efficiency design, combined with low-resistance copper wire, achieving large flow and low temperature rise.
  • Anti-vibration pump rubber bracket designed for automotive vibration working condition.
  • Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage.
  • Automotive water-proof connector.
  • Applied liquid: pure water, antifreeze solution.
  • Low or no maintenance.
  • Low power consumption
  • IP65

Protection functions:

  • Automatic polarity protection
  • Over-voltage protection, blocked-protection
  • Over-current protection ·constant power output
  • Dry-running protection

Application:

  • Car engine cooling circulation
  • Car engine pre-heating
  • Heating system (Car Auxiliary heaters & parking heaters)
  • Electric vehicles water circulation system
  • Normal Hot Water Circulation
  • Liquid Transfer
  • General Purpose Pumping
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TA60
Product Name Electric Auto Circulation Pump
Pump Type Centrifugal Pump; Circulation Pump
Liquid Flow 9.768 GPM (37.00 L/min)
Discharge Size 0.866 inch (22 mm)
Media Temperature -40 to 257 F (-40 to 125 C)
HP 0.07 to 0.08 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details