TOPS Industry & Technology Co., Ltd. Mini Diaphragm Liquid Pump TF30D-C

Description
The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. Applications Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace
Description
The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. Applications Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

Suppliers

Company
Product
Description
Supplier Links
Mini Diaphragm Liquid Pump - TF30D-C - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Mini Diaphragm Liquid Pump
TF30D-C
Mini Diaphragm Liquid Pump TF30D-C
The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours. Applications Industrial vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Environmental/water treatment Food/ toxicology Laboratory Cleaning industry Printing Fireplace

The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and highly efficient.

TF 30D pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar.

Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor design sets the highest benchmark for service-free operation that exceeds 10,000 hours.

Applications

  • Industrial vacuum applications
  • Portable Analytical Instruments
  • Medical Diagnostic Equipment
  • Environmental/water treatment
  • Food/ toxicology
  • Laboratory
  • Cleaning industry
  • Printing
  • Fireplace
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TF30D-C
Product Name Mini Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 8.0 psi (5.61 m of Water)
Liquid Flow 0.211 GPM (0.80 L/min)
Discharge Size 0.165 inch (4.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Fierra Series Pumps - Model F15 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow 16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details