TOPS Industry & Technology Co., Ltd. Datasheets for Self Priming Pumps
Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC Motor drive. Applications Spray Sanitary ware Ice-making machines Coffee making machines Drinking fountains Wine... | |
| Pump can be used in the -0.1 Mpa~2Mpa closed systems; the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with... | |
| Pump can be used in the -0.1 Mpa~closed systems, the rated output pressure is 0.5 Mpa (medium: water), the maximum output pressure is 1.4 Mpa, output flow rate with 50~3500... | |
| The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact... | |
| The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge... | |
| The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge... | |
| TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and... | |
| TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down... | |
| TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and... | |
| Widely used in medical machinery, fine chemicals, water treatment printing, cleaning, packaging, food processing, and other areas of liquid delivery. Pump can be used in the -0.1 Mpa~2Mpa closed systems,... |