TOPS Industry & Technology Co., Ltd. Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Features Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC Motor drive. Applications Spray Sanitary ware Ice-making machines Coffee making machines Drinking fountains Wine... | |
| The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact... | |
| The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that... | |
| The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge... | |
| The TM30B offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge... | |
| TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and... | |
| TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down... | |
| TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and... |