TOPS Industry & Technology Co., Ltd. Brushless DC Centrifugal Pump TL-C01-C

Description
Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the pumps to meet a full spectrum of user needs, with emphasis on ease of installation, operation and maintenance. Features: Advanced magnetic driving technology for static-seal, without any leakage forever Heavy duty work, can sustain continuous work High efficiency ECM brushless DC motor with long lifetime 20,000hours 3-phase motor for lower power consumption and lower fever Durable permanent magnetic rotor/impeller and fine ceramic shaft Specializing closed-type impeller for lower water loss bring higher efficiency High precision one-time injection magnetic rotor for stable lower vibration High temperature materials for liquid temperature ≥90°C Low or no maintenance Food grade materials Imported Japan XYRON PPE material, certificated by WRAS & NSF. Dry-running protection Over Voltage Protection Over Load Protection Function Application: The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid transfer general purpose pumping Hot water circulating system Electronics Cooling Water Circulation Chiller Systems Liquid filling and transfer in food, beverage processing, vending machines Instant electric water heater, electric shower. Circulating systems for homes, RV's and boats Cleaning equipment, purification and water treatment. Irrigation solar pump, swimming pool circulation Electric cars: radiators, heaters Automotive air conditioning Computer CPU cooling circulation Water heating mattress
Description
Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the pumps to meet a full spectrum of user needs, with emphasis on ease of installation, operation and maintenance. Features: Advanced magnetic driving technology for static-seal, without any leakage forever Heavy duty work, can sustain continuous work High efficiency ECM brushless DC motor with long lifetime 20,000hours 3-phase motor for lower power consumption and lower fever Durable permanent magnetic rotor/impeller and fine ceramic shaft Specializing closed-type impeller for lower water loss bring higher efficiency High precision one-time injection magnetic rotor for stable lower vibration High temperature materials for liquid temperature ≥90°C Low or no maintenance Food grade materials Imported Japan XYRON PPE material, certificated by WRAS & NSF. Dry-running protection Over Voltage Protection Over Load Protection Function Application: The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid transfer general purpose pumping Hot water circulating system Electronics Cooling Water Circulation Chiller Systems Liquid filling and transfer in food, beverage processing, vending machines Instant electric water heater, electric shower. Circulating systems for homes, RV's and boats Cleaning equipment, purification and water treatment. Irrigation solar pump, swimming pool circulation Electric cars: radiators, heaters Automotive air conditioning Computer CPU cooling circulation Water heating mattress

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Centrifugal Pump - TL-C01-C - TOPS Industry & Technology Co., Ltd.
Changsha, Hunan, China
Brushless DC Centrifugal Pump
TL-C01-C
Brushless DC Centrifugal Pump TL-C01-C
Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the pumps to meet a full spectrum of user needs, with emphasis on ease of installation, operation and maintenance. Features: Advanced magnetic driving technology for static-seal, without any leakage forever Heavy duty work, can sustain continuous work High efficiency ECM brushless DC motor with long lifetime 20,000hours 3-phase motor for lower power consumption and lower fever Durable permanent magnetic rotor/impeller and fine ceramic shaft Specializing closed-type impeller for lower water loss bring higher efficiency High precision one-time injection magnetic rotor for stable lower vibration High temperature materials for liquid temperature ≥90°C Low or no maintenance Food grade materials Imported Japan XYRON PPE material, certificated by WRAS & NSF. Dry-running protection Over Voltage Protection Over Load Protection Function Application: The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid transfer general purpose pumping Hot water circulating system Electronics Cooling Water Circulation Chiller Systems Liquid filling and transfer in food, beverage processing, vending machines Instant electric water heater, electric shower. Circulating systems for homes, RV's and boats Cleaning equipment, purification and water treatment. Irrigation solar pump, swimming pool circulation Electric cars: radiators, heaters Automotive air conditioning Computer CPU cooling circulation Water heating mattress

Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the pumps to meet a full spectrum of user needs, with emphasis on ease of installation, operation and maintenance.

Features:

  • Advanced magnetic driving technology for static-seal, without any leakage forever
  • Heavy duty work, can sustain continuous work
  • High efficiency ECM brushless DC motor with long lifetime 20,000hours
  • 3-phase motor for lower power consumption and lower fever
  • Durable permanent magnetic rotor/impeller and fine ceramic shaft
  • Specializing closed-type impeller for lower water loss bring higher efficiency
  • High precision one-time injection magnetic rotor for stable lower vibration
  • High temperature materials for liquid temperature ≥90°C
  • Low or no maintenance
  • Food grade materials
  • Imported Japan XYRON PPE material, certificated by WRAS & NSF.
  • Dry-running protection
  • Over Voltage Protection
  • Over Load Protection Function

Application:

The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water.

  • Liquid transfer general purpose pumping
  • Hot water circulating system
  • Electronics Cooling Water Circulation Chiller Systems
  • Liquid filling and transfer in food, beverage processing, vending machines
  • Instant electric water heater, electric shower.
  • Circulating systems for homes, RV's and boats
  • Cleaning equipment, purification and water treatment.
  • Irrigation solar pump, swimming pool circulation
  • Electric cars: radiators, heaters
  • Automotive air conditioning
  • Computer CPU cooling circulation
  • Water heating mattress
Supplier's Site

Technical Specifications

  TOPS Industry & Technology Co., Ltd.
Product Category Liquid Handling Pumps
Product Number TL-C01-C
Product Name Brushless DC Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump
Liquid Flow 6.336 GPM (24.00 L/min)
Media Temperature 32 to 212 F (0 to 100 C)
HP 0.04 to 0.06 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details