Finish Thompson, Inc. Datasheets for Chemical Pumps

Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more

Product Name Notes
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction...
Chemical Process, Corrosion Resistant pumps GP Series centrifugal pumps are designed to provide years of reliable service in chemical transfer applications. These value priced industrial pumps offer excellent corrosion resistance...
Designed to work with PF Series pump tubes, FTI’s line of flow meters allow customer’s to dispense precise volumes of fluids from drums, barrel, totes and other containers. How do...
ETFE lined, sealless ANSI Dimensional Rugged, durable UC Series pumps provide excellent corrosion resistance. Features include heavy duty ductile iron casings lined with pure Tefzel® (ETFE), modified concentric volutes to...
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive...
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a...
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors...
Light to Medium Viscosity - Medium Flow The economical TBP series drum (container) pump handles light to medium viscosity fluids. Constructed of pure materials, it is ideal for use with...
Light to Medium Viscosity - Medium Flow The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller...
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar,...
Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and...
Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-contain er transfer of acids, corrosives, and chemicals. It is excellent for DEF or...
Multi-stage, sealless, plastic, horizontal Manufactured from corrosion resistant polypropylene or PVDF, MSKC Series horizontal centrifugal pumps are designed to provide years of reliable service. MSKC Series pumps feature state of...
Multi-stage, vertical, plastic Manufactured from corrosion resistant polypropylene or PVDF, MSVKC Series vertical centrifugal pumps are designed to provide years of reliable service. MSVKC Series pumps feature state of the...
Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift...
Stainless steel centrifugal pumps, horizontal Stainless steel (316) centrifugal pumps are designed to provide years of reliable service. A wide variety of port sizes, impeller diameters and seal options make...
Stainless steel, cantilevered vertical, sealless Manufactured from rugged, corrosion resistant 316 stainless steel, AK Series vertical centrifugal pumps are designed to provide years of reliable service. AK models feature 12”
Stainless steel, sealless, vertical Manufactured from rugged, corrosion resistant 316 stainless steel, AV Series vertical centrifugal pumps are designed to provide years of reliable service. A wide variety of port...
Vertical, sealless, plastic Vertical, magnetic drive centrifugal pumps (VKC) in polypropylene or PVDF materials are designed to provide years of reliable service. VKC Series pumps feature state of the art...