Finish Thompson, Inc. EF Series - Drum/Barrel Pump Tube Model: EFV

Description
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types Two-speed splashproof electric or air motor options Unique integrated hose and cord clip Corrosion resistant, industrial duty pump
Description
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types Two-speed splashproof electric or air motor options Unique integrated hose and cord clip Corrosion resistant, industrial duty pump

Suppliers

Company
Product
Description
Supplier Links
EF Series - Drum/Barrel Pump - Tube Model: EFV - Finish Thompson, Inc.
Erie, PA, USA
EF Series - Drum/Barrel Pump
Tube Model: EFV
EF Series - Drum/Barrel Pump Tube Model: EFV
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types Two-speed splashproof electric or air motor options Unique integrated hose and cord clip Corrosion resistant, industrial duty pump

Best Value - Medium Duty

The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending.

Features

  • Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue)
  • Up to 1.2 SG
  • Up to 300 cP
  • Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft
  • 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types
  • Two-speed splashproof electric or air motor options
  • Unique integrated hose and cord clip
  • Corrosion resistant, industrial duty pump
Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Tube Model: EFV
Product Name EF Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Screw Pumps - MPV2 Series Flow Meter - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 to 2900.8 psi (408 to 2039 m of Water)
Liquid Flow 1848.000 GPM (7000.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details