Finish Thompson, Inc. HVDP Series - Drum/Barrel Pump Motor Model: M59H

Description
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)
Description
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)

Suppliers

Company
Product
Description
Supplier Links
HVDP Series - Drum/Barrel Pump - Motor Model: M59H - Finish Thompson, Inc.
Erie, PA, USA
HVDP Series - Drum/Barrel Pump
Motor Model: M59H
HVDP Series - Drum/Barrel Pump Motor Model: M59H
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)

High Viscosity - High Head

HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors.

Features

  • Progressive cavity design
  • Up to 100,000 cP
  • 316 stainless steel tube and shaft
  • Buna-N, Viton®, or PTFE stator materials
  • Mechanical seal
  • Unique camlock feature easily disengages tube for cleaning
  • HR versions for use with M58H or M59H universal motors
  • LR version for use with air or induction motors (M60-M66)
Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M59H
Product Name HVDP Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Stainless Steel Pumps - HL - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details