Finish Thompson, Inc. TT Series - Drum/Barrel Pump Motor Model: M8T

Description
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.
Description
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Suppliers

Company
Product
Description
Supplier Links
TT Series - Drum/Barrel Pump - Motor Model: M8T - Finish Thompson, Inc.
Erie, PA, USA
TT Series - Drum/Barrel Pump
Motor Model: M8T
TT Series - Drum/Barrel Pump Motor Model: M8T
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Medium Viscosity - Medium Flow

The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids.

Features

  • Sealed
  • Handles mild corrosives, solvents and flammables
  • Tube interchangeable with motors
  • CPVC, stainless steel or USDA sanitary constructions (STTS model)
  • Unique lifting compressor design

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site
TM Series - Drum/Barrel Mixer - Motor Model: M8T - Finish Thompson, Inc.
Erie, PA, USA
TM Series - Drum/Barrel Mixer
Motor Model: M8T
TM Series - Drum/Barrel Mixer Motor Model: M8T
Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom sediments Handles corrosive materials Pump tubes interchangeable with motor selections When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

Medium Viscosity

The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity.

Features

  • Sealed
  • Turbine mixing and blending
  • Non-aerating, non-vortexing circulation
  • Loosens and suspends bottom sediments
  • Handles corrosive materials
  • Pump tubes interchangeable with motor selections

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M8T
Product Name TT Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details