Finish Thompson, Inc. Datasheets for Centrifugal Pumps

Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more

Product Name Notes
Chemical Process, Corrosion Resistant pumps GP Series centrifugal pumps are designed to provide years of reliable service in chemical transfer applications. These value priced industrial pumps offer excellent corrosion resistance...
ETFE lined, sealless ANSI Dimensional Rugged, durable UC Series pumps provide excellent corrosion resistance. Features include heavy duty ductile iron casings lined with pure Tefzel® (ETFE), modified concentric volutes to...
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive...
Multi-stage, sealless, plastic, horizontal Manufactured from corrosion resistant polypropylene or PVDF, MSKC Series horizontal centrifugal pumps are designed to provide years of reliable service. MSKC Series pumps feature state of...
Multi-stage, vertical, plastic Manufactured from corrosion resistant polypropylene or PVDF, MSVKC Series vertical centrifugal pumps are designed to provide years of reliable service. MSVKC Series pumps feature state of the...
Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift...
Stainless steel centrifugal pumps, horizontal Stainless steel (316) centrifugal pumps are designed to provide years of reliable service. A wide variety of port sizes, impeller diameters and seal options make...
Stainless steel, cantilevered vertical, sealless Manufactured from rugged, corrosion resistant 316 stainless steel, AK Series vertical centrifugal pumps are designed to provide years of reliable service. AK models feature 12”
Stainless steel, sealless, vertical Manufactured from rugged, corrosion resistant 316 stainless steel, AV Series vertical centrifugal pumps are designed to provide years of reliable service. A wide variety of port...
Vertical, sealless, plastic Vertical, magnetic drive centrifugal pumps (VKC) in polypropylene or PVDF materials are designed to provide years of reliable service. VKC Series pumps feature state of the art...