Finish Thompson, Inc. Centrifugal Pumps DB15 Model

Description
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.
Description
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps - DB15 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB15 Model
Centrifugal Pumps DB15 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site
Centrifugal Pumps - DB15 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB15 Model
Centrifugal Pumps DB15 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site
Centrifugal Pumps - DB15 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB15 Model
Centrifugal Pumps DB15 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site
Centrifugal Pumps - DB15 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB15 Model
Centrifugal Pumps DB15 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site
Centrifugal Pumps - DB15 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
DB15 Model
Centrifugal Pumps DB15 Model
FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - DB Series mounts to all standard motors. ATEX certified models available.

FTI's DB Series Magnetic Drive Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. Using powerful neodymium magnetic technology, the DB sealless mag drive pumps are an ideal replacement for mechanical sealed pumps in corrosive duty applications. Premium features include:

  • Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill.
  • Best run dry ability - Superior run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the DB Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • High working pressure - Allows high specific gravity fluids to be safely pumped. Protects against unexpected surges in system pressure.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - DB Series mounts to all standard motors.
  • ATEX certified models available.
Supplier's Site

Technical Specifications

  Finish Thompson, Inc. Finish Thompson, Inc. Finish Thompson, Inc. Finish Thompson, Inc. Finish Thompson, Inc.
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number DB15 Model DB15 Model DB15 Model DB15 Model DB15 Model
Product Name Centrifugal Pumps Centrifugal Pumps Centrifugal Pumps Centrifugal Pumps Centrifugal Pumps
Pump Type Centrifugal Pump Centrifugal Pump Centrifugal Pump Centrifugal Pump Centrifugal Pump
Discharge Pressure 90.0 psi (63.28 m of Water) 90.0 psi (63.28 m of Water) 90.0 psi (63.28 m of Water) 90.0 psi (63.28 m of Water) 90.0 psi (63.28 m of Water)
Liquid Flow 125.000 GPM (473.48 L/min) 122.000 GPM (462.12 L/min) 136.000 GPM (515.15 L/min) 129.000 GPM (488.64 L/min)
Discharge Size 1.500 inch (38.1 mm) 1.500 inch (38.1 mm) 1.500 inch (38.1 mm) 1.500 inch (38.1 mm) 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Load Sense Ferra Series Pumps - F30/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2300.0 to 4000.0 psi (1617 to 2812 m of Water)
Liquid Flow 44.000 to 91.000 GPM (166.67 to 344.70 L/min)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details