Finish Thompson, Inc. EF Series - Drum/Barrel Pump Tube Model: EFP

Description
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types Two-speed splashproof electric or air motor options Unique integrated hose and cord clip Corrosion resistant, industrial duty pump
Description
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types Two-speed splashproof electric or air motor options Unique integrated hose and cord clip Corrosion resistant, industrial duty pump

Suppliers

Company
Product
Description
Supplier Links
EF Series - Drum/Barrel Pump - Tube Model: EFP - Finish Thompson, Inc.
Erie, PA, USA
EF Series - Drum/Barrel Pump
Tube Model: EFP
EF Series - Drum/Barrel Pump Tube Model: EFP
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types Two-speed splashproof electric or air motor options Unique integrated hose and cord clip Corrosion resistant, industrial duty pump

Best Value - Medium Duty

The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending.

Features

  • Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue)
  • Up to 1.2 SG
  • Up to 300 cP
  • Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft
  • 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types
  • Two-speed splashproof electric or air motor options
  • Unique integrated hose and cord clip
  • Corrosion resistant, industrial duty pump
Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Tube Model: EFP
Product Name EF Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details