Finish Thompson, Inc. PF Series - Drum/Barrel Pump Motor Model: M3X

Description
Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-contain er transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.
Description
Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-contain er transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Suppliers

Company
Product
Description
Supplier Links
PF Series - Drum/Barrel Pump - Motor Model: M3X - Finish Thompson, Inc.
Erie, PA, USA
PF Series - Drum/Barrel Pump
Motor Model: M3X
PF Series - Drum/Barrel Pump Motor Model: M3X
Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-contain er transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Most Versatile - High Flow

The PF Series are high performance, sealless drum/barrel pumps designed for container-to-container transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng.

Features

  • Polypropylene, PVDF or 316SS tubes
  • Splashproof, TEFC, Explosion proof or Air motors
  • Unique double suction impeller
  • Variable flow orifice (PFP & PFV only)
  • Pump tubes interchangeable with motor selections
  • Easy disassembly for cleaning
  • Dry run capability

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M3X
Product Name PF Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Screw Pumps - SPB Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 to 580.2 psi (163 to 408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details