Finish Thompson, Inc. BT Series - Drum/Barrel Pump Motor Model: M29

Description
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.
Description
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

Suppliers

Company
Product
Description
Supplier Links
BT Series - Drum/Barrel Pump - Motor Model: M29 - Finish Thompson, Inc.
Erie, PA, USA
BT Series - Drum/Barrel Pump
Motor Model: M29
BT Series - Drum/Barrel Pump Motor Model: M29
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

High Viscosity - High Head

The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc.

Features

  • Sealed
  • Tube interchangeable with motors
  • Unique lifting compressor design
  • Stainless Steel and PTFE construction

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M29
Product Name BT Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details