Finish Thompson, Inc. Centrifugal Pumps SP22 Model

Description
Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage. Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease. Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping. Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings. Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - SP Series mounts to all standard motors. The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
Description
Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage. Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease. Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping. Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings. Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - SP Series mounts to all standard motors. The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps - SP22 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
SP22 Model
Centrifugal Pumps SP22 Model
Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage. Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease. Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping. Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings. Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - SP Series mounts to all standard motors. The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Sealless, self-priming, plastic, horizontal

FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.

  • Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease.
  • Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping.
  • Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings.
  • Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require.
  • Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - SP Series mounts to all standard motors.

The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Supplier's Site
Centrifugal Pumps - SP22 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
SP22 Model
Centrifugal Pumps SP22 Model
Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage. Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease. Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping. Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings. Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - SP Series mounts to all standard motors. The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Sealless, self-priming, plastic, horizontal

FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.

  • Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease.
  • Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping.
  • Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings.
  • Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require.
  • Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - SP Series mounts to all standard motors.

The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Supplier's Site
Centrifugal Pumps - SP22 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
SP22 Model
Centrifugal Pumps SP22 Model
Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage. Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease. Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping. Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings. Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - SP Series mounts to all standard motors. The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Sealless, self-priming, plastic, horizontal

FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.

  • Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease.
  • Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping.
  • Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings.
  • Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require.
  • Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - SP Series mounts to all standard motors.

The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Supplier's Site
Centrifugal Pumps - SP22 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
SP22 Model
Centrifugal Pumps SP22 Model
Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage. Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease. Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping. Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings. Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - SP Series mounts to all standard motors. The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Sealless, self-priming, plastic, horizontal

FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.

  • Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease.
  • Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping.
  • Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings.
  • Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require.
  • Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - SP Series mounts to all standard motors.

The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Supplier's Site
Centrifugal Pumps - SP22 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
SP22 Model
Centrifugal Pumps SP22 Model
Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage. Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease. Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping. Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings. Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime. Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind. Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems. Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time Standard NEMA or IEC motors - SP Series mounts to all standard motors. The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Sealless, self-priming, plastic, horizontal

FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.

  • Powerful - The SP's careful engineering resulted in a unique design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and potassium hydroxide with ease.
  • Fast - SP Series is capable of lifting fluids from 18 feet (5.5 m) in less than 90 seconds. Less time waiting, more time pumping.
  • Versatile - The priming ability of the SP Series allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars, and transferring fluids from the top of tall bulk storage tanks to reduce the possibility of leaks from sidewall mounted bulkhead fittings.
  • Economical - SP Series are extremely efficient in their use of energy. They offer tremendous savings compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require.
  • Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
  • Best warranty - Careful attention to detail results in a mag drive pump that is the most reliable and efficient on the market, offering five years of peace of mind.
  • Best corrosion resistance - Durably molded from corrosion resistant polypropylene or PVDF, the SP Series handles the most corrosive chemicals with ease. Prevents downtime due to pump corrosion problems.
  • Multiple connections - NPT or BSP threads, adjustable flanges or union connections make it easy to connect to any system reducing installation cost and time
  • Standard NEMA or IEC motors - SP Series mounts to all standard motors.

The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc. Finish Thompson, Inc. Finish Thompson, Inc. Finish Thompson, Inc. Finish Thompson, Inc.
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number SP22 Model SP22 Model SP22 Model SP22 Model SP22 Model
Product Name Centrifugal Pumps Centrifugal Pumps Centrifugal Pumps Centrifugal Pumps Centrifugal Pumps
Pump Type Centrifugal Pump Centrifugal Pump Centrifugal Pump Centrifugal Pump Centrifugal Pump
Discharge Pressure 90.0 psi (63.28 m of Water) 90.0 psi (63.28 m of Water) 90.0 psi (63.28 m of Water) 90.0 psi (63.28 m of Water) 90.0 psi (63.28 m of Water)
Liquid Flow 211.000 GPM (799.24 L/min) 231.600 GPM (877.27 L/min) 183.800 GPM (696.21 L/min) 158.400 GPM (600.00 L/min) 252.700 GPM (957.20 L/min)
Discharge Size 2.000 inch (50.8 mm) 2.000 inch (50.8 mm) 2.000 inch (50.8 mm) 2.000 inch (50.8 mm) 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details