Stainless steel, sealless, vertical
Manufactured from rugged, corrosion resistant 316 stainless steel, AV Series vertical centrifugal pumps are designed to provide years of reliable service. A wide variety of port sizes, impeller diameters and column lengths make AV Series pumps extremely versatile.
Stainless steel, sealless, vertical
Manufactured from rugged, corrosion resistant 316 stainless steel, AV Series vertical centrifugal pumps are designed to provide years of reliable service. A wide variety of port sizes, impeller diameters and column lengths make AV Series pumps extremely versatile.
Stainless steel, sealless, vertical
Manufactured from rugged, corrosion resistant 316 stainless steel, AV Series vertical centrifugal pumps are designed to provide years of reliable service. A wide variety of port sizes, impeller diameters and column lengths make AV Series pumps extremely versatile.
| Finish Thompson, Inc. | Finish Thompson, Inc. | Finish Thompson, Inc. | |
|---|---|---|---|
| Product Category | Liquid Handling Pumps | Liquid Handling Pumps | Liquid Handling Pumps |
| Product Number | AV4 Model | AV4 Model | AV4 Model |
| Product Name | Centrifugal Pumps | Centrifugal Pumps | Centrifugal Pumps |
| Pump Type | Centrifugal Pump | Centrifugal Pump | Centrifugal Pump |
| Discharge Pressure | 100.0 psi (70.31 m of Water) | 100.0 psi (70.31 m of Water) | 100.0 psi (70.31 m of Water) |
| Liquid Flow | 39.100 GPM (148.11 L/min) | 37.100 GPM (140.53 L/min) | 33.300 GPM (126.14 L/min) |
| Discharge Size | 0.500 inch (12.7 mm) | 0.500 inch (12.7 mm) | 0.500 inch (12.7 mm) |