Finish Thompson, Inc. BT Series - Drum/Barrel Pump Motor Model: M20

Description
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.
Description
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

Suppliers

Company
Product
Description
Supplier Links
BT Series - Drum/Barrel Pump - Motor Model: M20 - Finish Thompson, Inc.
Erie, PA, USA
BT Series - Drum/Barrel Pump
Motor Model: M20
BT Series - Drum/Barrel Pump Motor Model: M20
High Viscosity - High Head The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features Sealed Tube interchangeable with motors Unique lifting compressor design Stainless Steel and PTFE construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

High Viscosity - High Head

The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc.

Features

  • Sealed
  • Tube interchangeable with motors
  • Unique lifting compressor design
  • Stainless Steel and PTFE construction

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M20
Product Name BT Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Hydraulic Hand Pumps - 309337 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details