Finish Thompson, Inc. TT Series - Drum/Barrel Pump Motor Model: M7X

Description
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.
Description
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Suppliers

Company
Product
Description
Supplier Links
TT Series - Drum/Barrel Pump - Motor Model: M7X - Finish Thompson, Inc.
Erie, PA, USA
TT Series - Drum/Barrel Pump
Motor Model: M7X
TT Series - Drum/Barrel Pump Motor Model: M7X
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Medium Viscosity - Medium Flow

The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids.

Features

  • Sealed
  • Handles mild corrosives, solvents and flammables
  • Tube interchangeable with motors
  • CPVC, stainless steel or USDA sanitary constructions (STTS model)
  • Unique lifting compressor design

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site
TM Series - Drum/Barrel Mixer - Motor Model: M7X - Finish Thompson, Inc.
Erie, PA, USA
TM Series - Drum/Barrel Mixer
Motor Model: M7X
TM Series - Drum/Barrel Mixer Motor Model: M7X
Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom sediments Handles corrosive materials Pump tubes interchangeable with motor selections When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.

Medium Viscosity

The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity.

Features

  • Sealed
  • Turbine mixing and blending
  • Non-aerating, non-vortexing circulation
  • Loosens and suspends bottom sediments
  • Handles corrosive materials
  • Pump tubes interchangeable with motor selections

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M7X
Product Name TT Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHS4RS32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details