Finish Thompson, Inc. HVDP Series - Drum/Barrel Pump Motor Model: M65

Description
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)
Description
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)

Suppliers

Company
Product
Description
Supplier Links
HVDP Series - Drum/Barrel Pump - Motor Model: M65 - Finish Thompson, Inc.
Erie, PA, USA
HVDP Series - Drum/Barrel Pump
Motor Model: M65
HVDP Series - Drum/Barrel Pump Motor Model: M65
High Viscosity - High Head HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique camlock feature easily disengages tube for cleaning HR versions for use with M58H or M59H universal motors LR version for use with air or induction motors (M60-M66)

High Viscosity - High Head

HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors.

Features

  • Progressive cavity design
  • Up to 100,000 cP
  • 316 stainless steel tube and shaft
  • Buna-N, Viton®, or PTFE stator materials
  • Mechanical seal
  • Unique camlock feature easily disengages tube for cleaning
  • HR versions for use with M58H or M59H universal motors
  • LR version for use with air or induction motors (M60-M66)
Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: M65
Product Name HVDP Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Gear Pumps - ALP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2030.5 to 3625.9 psi (1428 to 2549 m of Water)
Power Source NoSourceIncluded
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details