Finish Thompson, Inc. Centrifugal Pumps VKC10 Model

Description
Vertical, sealless, plastic Vertical, magnetic drive centrifugal pumps (VKC) in polypropylene or PVDF materials are designed to provide years of reliable service. VKC Series pumps feature state of the art magnetic coupling technology, which allows for a completely sealed column that prevents aeration, micro-bubbles and the release of fugitive emissions. These pumps offer excellent corrosion resistance and are available in a wide range of sizes.
Description
Vertical, sealless, plastic Vertical, magnetic drive centrifugal pumps (VKC) in polypropylene or PVDF materials are designed to provide years of reliable service. VKC Series pumps feature state of the art magnetic coupling technology, which allows for a completely sealed column that prevents aeration, micro-bubbles and the release of fugitive emissions. These pumps offer excellent corrosion resistance and are available in a wide range of sizes.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps - VKC10 Model - Finish Thompson, Inc.
Erie, PA, USA
Centrifugal Pumps
VKC10 Model
Centrifugal Pumps VKC10 Model
Vertical, sealless, plastic Vertical, magnetic drive centrifugal pumps (VKC) in polypropylene or PVDF materials are designed to provide years of reliable service. VKC Series pumps feature state of the art magnetic coupling technology, which allows for a completely sealed column that prevents aeration, micro-bubbles and the release of fugitive emissions. These pumps offer excellent corrosion resistance and are available in a wide range of sizes.

Vertical, sealless, plastic

Vertical, magnetic drive centrifugal pumps (VKC) in polypropylene or PVDF materials are designed to provide years of reliable service. VKC Series pumps feature state of the art magnetic coupling technology, which allows for a completely sealed column that prevents aeration, micro-bubbles and the release of fugitive emissions. These pumps offer excellent corrosion resistance and are available in a wide range of sizes.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number VKC10 Model
Product Name Centrifugal Pumps
Pump Type Centrifugal Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 69.400 GPM (262.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details