Finish Thompson, Inc. TT Series - Drum/Barrel Pump Tube Model: STTS

Description
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.
Description
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Suppliers

Company
Product
Description
Supplier Links
TT Series - Drum/Barrel Pump - Tube Model: STTS - Finish Thompson, Inc.
Erie, PA, USA
TT Series - Drum/Barrel Pump
Tube Model: STTS
TT Series - Drum/Barrel Pump Tube Model: STTS
Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles mild corrosives, solvents and flammables Tube interchangeable with motors CPVC, stainless steel or USDA sanitary constructions (STTS model) Unique lifting compressor design When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.

Medium Viscosity - Medium Flow

The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids.

Features

  • Sealed
  • Handles mild corrosives, solvents and flammables
  • Tube interchangeable with motors
  • CPVC, stainless steel or USDA sanitary constructions (STTS model)
  • Unique lifting compressor design

When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a
Static Protection Kit.

ATEX certified models are available in the PFS Series tubes.

Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Tube Model: STTS
Product Name TT Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details