Finish Thompson, Inc. EF Series - Drum/Barrel Pump Motor Model: S4

Description
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types Two-speed splashproof electric or air motor options Unique integrated hose and cord clip Corrosion resistant, industrial duty pump
Description
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types Two-speed splashproof electric or air motor options Unique integrated hose and cord clip Corrosion resistant, industrial duty pump

Suppliers

Company
Product
Description
Supplier Links
EF Series - Drum/Barrel Pump - Motor Model: S4 - Finish Thompson, Inc.
Erie, PA, USA
EF Series - Drum/Barrel Pump
Motor Model: S4
EF Series - Drum/Barrel Pump Motor Model: S4
Best Value - Medium Duty The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending. Features Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue) Up to 1.2 SG Up to 300 cP Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types Two-speed splashproof electric or air motor options Unique integrated hose and cord clip Corrosion resistant, industrial duty pump

Best Value - Medium Duty

The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF Series is patent pending.

Features

  • Application examples include: light acids and bases, bleach, cleaners, plating solutions, Diesel Exhaust Fluid (DEF/AdBlue)
  • Up to 1.2 SG
  • Up to 300 cP
  • Polypropylene tube with 316 SS shaft, pure polypropylene/PVDF tube with Alloy 625 shaft, or 316 stainless steel tube with 316 SS shaft
  • 16" (41 cm), 27" (69 cm), 40" (102 cm), 48" (122 cm) tube length to handle various container types
  • Two-speed splashproof electric or air motor options
  • Unique integrated hose and cord clip
  • Corrosion resistant, industrial duty pump
Supplier's Site

Technical Specifications

  Finish Thompson, Inc.
Product Category Liquid Handling Pumps
Product Number Motor Model: S4
Product Name EF Series - Drum/Barrel Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details